☰
3D70DEV-100
3D70DEV-100
Active
Description:  DEVELOPMENT KIT, CONTAINS 3D70VT
Manufacturer:  Grayhill Inc
Datasheet:   3D70DEV-100 Datasheet
History Price: $1281.02
In Stock: 17660
3D70DEV-100 Specification
Specification
Part No
3D70DEV-100
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Grayhill Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
-
Utilized IC / Part
3D70
Primary Attributes
7" 800x480 WVGA
Supplied Contents
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!