Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ GHI Electronics BRAINPAD-BP2
BRAINPAD-BP2
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
BRAINPAD STM32F401 EVAL BRD
Manufacturer:
GHI Electronics
Datasheet:
BRAINPAD-BP2 Datasheet
History Price: Obsolete
In Stock: 47740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BRAINPAD-BP2 Specification
Specification
Part No
BRAINPAD-BP2
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
GHI Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
BrainPad
Utilized IC / Part
STM32F401
Mounting Type
Fixed
Contents
Board(s)
BRAINPAD-BP2 PDF Datasheet
BRAINPAD-BP2 Datasheet
Click and Download: BRAINPAD-BP2 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great