Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ GHI Electronics BBBWL-SC-562
BBBWL-SC-562
Discontinued at Digi-Key
Embedded MCU, DSP Evaluation Boards
Description:
BEAGLEBONE BLACK WIRELESS
Manufacturer:
GHI Electronics
Datasheet:
BBBWL-SC-562 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BBBWL-SC-562 Specification
Specification
Part No
BBBWL-SC-562
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
GHI Electronics
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
BeagleBone Black Wireless (BBBW)
Utilized IC / Part
OSD3358
Mounting Type
Fixed
Contents
Board(s)
BBBWL-SC-562 PDF Datasheet
BBBWL-SC-562 Datasheet
Click and Download: BBBWL-SC-562 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B