☰
BBBLE-SC-568
BBBLE-SC-568
Discontinued at Digi-Key
Description:  BEAGLEBONE BLUE WIRELESS OSD3358
Manufacturer:  GHI Electronics
History Price: Discontinued at Digi-Key
In Stock: 4400
BBBLE-SC-568 Specification
Specification
Part No
BBBLE-SC-568
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
GHI Electronics
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
BeagleBone Blue Wireless
Utilized IC / Part
OSD3358
Mounting Type
Fixed
Contents
Board(s)
BBBLE-SC-568 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!