☰
BBB01-SC-505
BBB01-SC-505
Active
Description:  BEAGLEBONE BLK REV C AM3358BZCZ
Manufacturer:  GHI Electronics
History Price: $76.25
In Stock: 43060
BBB01-SC-505 Specification
Specification
Part No
BBB01-SC-505
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
GHI Electronics
Series
Sitara?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
BeagleBone Black Rev C
Utilized IC / Part
AM3358BZCZ
Mounting Type
Fixed
Contents
Board(s)
BBB01-SC-505 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description