Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Future Designs UEZGUI-4357-70WVN
UEZGUI-4357-70WVN
Active
Evaluation and Demonstration Boards and Kits
Description:
7.0 PCAP UEZ GUI DEV KIT
Manufacturer:
Future Designs
Datasheet:
UEZGUI-4357-70WVN Datasheet
History Price: $495
In Stock: 8600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UEZGUI-4357-70WVN Specification
Specification
Part No
UEZGUI-4357-70WVN
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Future Designs
Series
uEZ? GUI
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
LPC4357
Primary Attributes
5" 800x480 WVGA
Supplied Contents
Board(s), Cable(s), Power Supply
UEZGUI-4357-70WVN PDF Datasheet
UEZGUI-4357-70WVN Datasheet
Click and Download: UEZGUI-4357-70WVN Datasheet
UEZGUI-4357-70WVN Related Parts
UEZGUI-1788-43WQR
Future Designs
4.3" RES TOUCH LCD GUI DEV KIT
UEZGUI-1788-43WQT
Future Designs
4.3" NO TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVE
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVM
Future Designs
7.0" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVT
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-2478-43WQS
Future Designs
KIT DEV 4.3" TOUCH SCREEN REV.2
UEZGUI-2478-70WVE
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQE
Future Designs
4.3 NO TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQH
Future Designs
4.3 RES TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQN
Future Designs
4.3" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-4357-50WVN
Future Designs
5.0" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-EXP1
Future Designs
UEZ GUI EXPANSION BOARD
UEZGUI-4357-70WVN Compare Parts
UEZGUI-4357-70WVN vs UEZGUI-EXP1
UEZGUI-4357-70WVN vs UEZGUI-4357-50WVN
UEZGUI-4357-70WVN vs UEZGUI-4088-43WQN
UEZGUI-4357-70WVN vs UEZGUI-4088-43WQH
UEZGUI-4357-70WVN vs UEZGUI-4088-43WQE
UEZGUI-4357-70WVN vs UEZGUI-2478-70WVE
UEZGUI-4357-70WVN vs UEZGUI-2478-43WQS
UEZGUI-4357-70WVN vs UEZGUI-1788-70WVT
UEZGUI-4357-70WVN vs UEZGUI-1788-70WVM
UEZGUI-4357-70WVN vs UEZGUI-1788-70WVE
UEZGUI-4357-70WVN vs UEZGUI-1788-43WQT
UEZGUI-4357-70WVN vs UEZGUI-1788-43WQR
UEZGUI-4357-70WVN vs UEZGUI-4357-70WVN-BA
UEZGUI-4357-70WVN vs UEZGUI-1788-56VI
UEZGUI-4357-70WVN vs UEZGUI-1788-43WQS
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.