SYG-70CP-DK
SYG-70CP-DK
Active
Description:  RENESAS SYNERGY 7.0" PCAP TOUCH
Manufacturer:  Future Designs
Datasheet:   SYG-70CP-DK Datasheet
History Price: $535.004
In Stock: 37300
SYG-70CP-DK Specification
Specification
Part No
SYG-70CP-DK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Future Designs
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
-
Utilized IC / Part
SYG-70CP
Primary Attributes
7" 800x480 WVGA
Supplied Contents
Board(s), Cable(s)
SYG-70CP-DK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.