PCA9633DEMO
PCA9633DEMO
Obsolete
Description:  BOARD DEMO FOR PHILIPS PCA9633
Manufacturer:  Future Designs
Datasheet:   PCA9633DEMO Datasheet
History Price: Obsolete
In Stock: 26200
PCA9633DEMO Specification
Specification
Part No
PCA9633DEMO
Category
LED Driver Evaluation Boards
Manufacturer
Future Designs
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
25mA
Outputs and Type
4, Non-Isolated
Voltage - Output
4V
Features
Dimmable
Voltage - Input
6V ~ 9V
Supplied Contents
Board(s)
Utilized IC / Part
PCA9633
PCA9633DEMO PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you