Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ Future Designs JLINK-ARM-AD
JLINK-ARM-AD
Active
Kits Accessories
Description:
ADAPTER 20-PIN JTAG FOR ARM
Manufacturer:
Future Designs
Datasheet:
JLINK-ARM-AD Datasheet
History Price: $69
In Stock: 7475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JLINK-ARM-AD Specification
Specification
Part No
JLINK-ARM-AD
Category
Kits Accessories
Manufacturer
Future Designs
Series
uEZ? GUI
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
JTAG Adapter
For Use With/Related Products
uEZGUI
JLINK-ARM-AD PDF Datasheet
JLINK-ARM-AD Datasheet
Click and Download: JLINK-ARM-AD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!