DB-HSVON10-LPC9103
DB-HSVON10-LPC9103
Obsolete
Description:  LPC9103 EVAL BRD
Manufacturer:  Future Designs
History Price: Obsolete
In Stock: 45800
DB-HSVON10-LPC9103 Specification
Specification
Part No
DB-HSVON10-LPC9103
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Future Designs
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
LPC9103
Mounting Type
Fixed
Contents
Board(s)
DB-HSVON10-LPC9103 PDF Datasheet
DB-HSVON10-LPC9103 Related Parts
DB-DIP8-LPC901
DB-DIP8-LPC901
Future Designs
P89LPC901 EVAL BRD
DB-HVSON10-LPC9103
DB-HVSON10-LPC9103
Future Designs
P89LPC9103 EVAL BRD
DB-LQFP48-LPC2103
DB-LQFP48-LPC2103
Future Designs
LPC2103 EVAL BRD
DB-LQFP48-LPC2106
DB-LQFP48-LPC2106
Future Designs
LPC2106 EVAL BRD
DB-PLCC44-LPC952
DB-PLCC44-LPC952
Future Designs
P89LPC952 EVAL BRD
DB-PLCC44-SKT
DB-PLCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/V52X2 BRD
DB-SO8-LPC908
DB-SO8-LPC908
Future Designs
P89LPC908 EVAL BRD
DB-TQFP44-89V52X2
DB-TQFP44-89V52X2
Future Designs
P89V52X2 EVAL BRD
DB-TSSOP-LPC922
DB-TSSOP-LPC922
Future Designs
P89LPC922 EVAL BRD
DB-TSSOP-LPC938
DB-TSSOP-LPC938
Future Designs
P89LPC938 EVAL BRD
DB-TSSOP-SKT
DB-TSSOP-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-LPCC44-SKT
DB-LPCC44-SKT
Future Designs
P89C51/P89LV51/P89V51/P89V52X2
DB-HSVON10-LPC9103 Compare Parts
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC938
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC922
  • DB-HSVON10-LPC9103 vs DB-TQFP44-89V52X2
  • DB-HSVON10-LPC9103 vs DB-SO8-LPC908
  • DB-HSVON10-LPC9103 vs DB-PLCC44-SKT
  • DB-HSVON10-LPC9103 vs DB-PLCC44-LPC952
  • DB-HSVON10-LPC9103 vs DB-LQFP48-LPC2106
  • DB-HSVON10-LPC9103 vs DB-LQFP48-LPC2103
  • DB-HSVON10-LPC9103 vs DB-HVSON10-LPC9103
  • DB-HSVON10-LPC9103 vs DB-DIP8-LPC901
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC932
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC925
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC917
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC915
  • DB-HSVON10-LPC9103 vs DB-TSSOP-LPC9107
  • DB-HSVON10-LPC9103 vs DB-LPCC44-SKT
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller