1SPP-BT-F
1SPP-BT-F
Obsolete
Description:  KIT DEMO BLUETOOTH
Manufacturer:  Future Designs
Datasheet:   1SPP-BT-F Datasheet
History Price: Obsolete
In Stock: 26500
1SPP-BT-F Specification
Specification
Part No
1SPP-BT-F
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Future Designs
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Classic
For Use With/Related Products
2.4GHz
Supplied Contents
BGB203
Type
Board(s), Cable(s)
1SPP-BT-F PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent