VNCLO-PSU-UK
VNCLO-PSU-UK
Not For New Designs
Description:  PS 9V 1A 2.1MM X 5.5MM X 11MM UK
Manufacturer:  FTDI
History Price: $10.746
In Stock: 32125
VNCLO-PSU-UK Specification
Specification
Part No
VNCLO-PSU-UK
Category
Kits Accessories
Manufacturer
FTDI
Series
Vinco
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Power Supply
For Use With/Related Products
VNCLO-MB1A
VNCLO-PSU-UK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock