☰
V2DIP2-64
V2DIP2-64
Obsolete
Description:  MOD VINCULUM-II DEV 2 PORT 64DIP
Manufacturer:  FTDI
Datasheet:   V2DIP2-64 Datasheet
History Price: Obsolete
In Stock: 44640
V2DIP2-64 Specification
Specification
Part No
V2DIP2-64
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Host/Controller
Embedded
Yes, ASIC
Utilized IC / Part
VNC2-64Q
Primary Attributes
Dual A-Type Connector, UART / Parallel FIFO / SPI Interfaces
Supplied Contents
Board(s)
V2DIP2-64 PDF Datasheet
V2DIP2-64 Compare Parts
  • V2DIP2-64 vs V2DIP2-32
  • V2DIP2-64 vs V2DIP1-64
  • V2DIP2-64 vs V2DIP1-48
  • V2DIP2-64 vs V2DIP1-32
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.