Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ FTDI V2-EVAL (EU)
V2-EVAL (EU)
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
MODULE VNC2 HOST/SLAVE CTRLR EU
Manufacturer:
FTDI
Datasheet:
V2-EVAL (EU) Datasheet
History Price: Obsolete
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
V2-EVAL (EU) Specification
Specification
Part No
V2-EVAL (EU)
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Host/Controller
Embedded
Yes, ASIC
Utilized IC / Part
VNC2
Primary Attributes
1 Type-B and 2 Type-A USB Connectors
Supplied Contents
Board(s), Cable(s), Power Supply
V2-EVAL (EU) PDF Datasheet
V2-EVAL (EU) Datasheet
Click and Download: V2-EVAL (EU) Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.