Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ FTDI UMFT221XE-01
UMFT221XE-01
Active
Evaluation and Demonstration Boards and Kits
Description:
MOD USB 8 BIT SPI DEV 0.6" FT221
Manufacturer:
FTDI
Datasheet:
UMFT221XE-01 Datasheet
History Price: $21.8
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UMFT221XE-01 Specification
Specification
Part No
UMFT221XE-01
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to 8bit SPI/FT1248
Embedded
Yes, ASIC
Utilized IC / Part
FT221X
Primary Attributes
USB Full Speed, Mini-B Socket, 0.6" Wide 16-Pin DIP Socket
Supplied Contents
Board(s)
UMFT221XE-01 PDF Datasheet
UMFT221XE-01 Datasheet
Click and Download: UMFT221XE-01 Datasheet
UMFT221XE-01 Related Parts
UMFT120DC
FTDI
BOARD EVAL FOR FT120
UMFT121DC
FTDI
BOARD EVAL FOR FT121
UMFT122DC
FTDI
BOARD EVAL FOR FT122
UMFT12XEV
FTDI
MAINBOARD FOR F12X
UMFT200XD-01
FTDI
BOARD BREAKOUT USB I2C FT200X
UMFT200XD-NC
FTDI
USB TO I2C DEVELOPMENT BREAKOUT
UMFT201XA-01
FTDI
MOD USB I2C DEV FT201X
UMFT201XA-02
FTDI
MOD USB I2C DEV FT201X
UMFT201XB-01
FTDI
BOARD BREAKOUT USB I2C FT201X
UMFT201XB-NC
FTDI
USB TO I2C DEVELOPMENT BREAKOUT
UMFT201XB-WE
FTDI
USB TO I2C DEVELOPMENT BREAKOUT
UMFT220XA-01
FTDI
MOD USB SPI/FT1248 DEV FT220X
UMFT221XE-01 Compare Parts
UMFT221XE-01 vs UMFT602A
UMFT221XE-01 vs UMFT601X-B
UMFT221XE-01 vs UMFT601X
UMFT221XE-01 vs UMFT601A-B
UMFT221XE-01 vs UMFT601A
UMFT221XE-01 vs UMFT600X-B
UMFT221XE-01 vs UMFT600X
UMFT221XE-01 vs UMFT600A-B
UMFT221XE-01 vs UMFT600A
UMFT221XE-01 vs UMFT4233HPEV
UMFT221XE-01 vs UMFT4222EV-D
UMFT221XE-01 vs UMFT4222EV-C
UMFT221XE-01 vs UMFT4222EV-B
UMFT221XE-01 vs UMFT4222EV
UMFT221XE-01 vs UMFT313EV
UMFT221XE-01 vs UMFT311EV
UMFT221XE-01 vs UMFT260EV1A
UMFT221XE-01 vs UMFT240XE-01
UMFT221XE-01 vs UMFT240XA-02
UMFT221XE-01 vs UMFT240XA-01
UMFT221XE-01 vs UMFT234XD-WE
UMFT221XE-01 vs UMFT234XD-NC
UMFT221XE-01 vs UMFT234XD-01
UMFT221XE-01 vs UMFT233HPEV-SD
UMFT221XE-01 vs UMFT233HPEV
UMFT221XE-01 vs UMFT232HPEV-S
UMFT221XE-01 vs UMFT231XE-01
UMFT221XE-01 vs UMFT231XC-01
UMFT221XE-01 vs UMFT231XA-02
UMFT221XE-01 vs UMFT231XA-01
UMFT221XE-01 vs UMFT230XB-WE
UMFT221XE-01 vs UMFT230XB-NC
UMFT221XE-01 vs UMFT230XB-01
UMFT221XE-01 vs UMFT230XA-02
UMFT221XE-01 vs UMFT230XA-01
UMFT221XE-01 vs UMFT221XA-01
UMFT221XE-01 vs UMFT220XB-WE
UMFT221XE-01 vs UMFT220XB-NC
UMFT221XE-01 vs UMFT220XB-01
UMFT221XE-01 vs UMFT220XA-02
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping