Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ FTDI FT4232HA MINI MODULE
FT4232HA MINI MODULE
Active
Evaluation and Demonstration Boards and Kits
Description:
MOD USB HS FT4232HA EVAL
Manufacturer:
FTDI
Datasheet:
FT4232HA MINI MODULE Datasheet
History Price: $42.86
In Stock: 38910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT4232HA MINI MODULE Specification
Specification
Part No
FT4232HA MINI MODULE
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to UART
Embedded
No
Utilized IC / Part
FT4232HA
Primary Attributes
4-Channel (Quad)
Supplied Contents
Board(s)
FT4232HA MINI MODULE PDF Datasheet
FT4232HA MINI MODULE Datasheet
Click and Download: FT4232HA MINI MODULE Datasheet
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you