Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ FTDI FT2232H MINI MODULE
FT2232H MINI MODULE
Active
Evaluation and Demonstration Boards and Kits
Description:
MOD USB HS FT2232H EVAL
Manufacturer:
FTDI
Datasheet:
FT2232H MINI MODULE Datasheet
History Price: $32.7
In Stock: 48050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT2232H MINI MODULE Specification
Specification
Part No
FT2232H MINI MODULE
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to I2C, JTAG, SPI, UART
Embedded
No
Utilized IC / Part
FT2232H
Primary Attributes
High Speed, Asynch Serial Data from 300baud ~ 12Mbaud at TTL Levels
Supplied Contents
Board(s)
FT2232H MINI MODULE PDF Datasheet
FT2232H MINI MODULE Datasheet
Click and Download: FT2232H MINI MODULE Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.