Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ FreeWave Technologies Z9-PC-DEVKIT
Z9-PC-DEVKIT
Active
RF Evaluation and Development Kits, Boards
Description:
ZUMLINK Z9-PC RADIO DEV KIT
Manufacturer:
FreeWave Technologies
Datasheet:
Z9-PC-DEVKIT Datasheet
History Price: $823.46
In Stock: 42050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z9-PC-DEVKIT Specification
Specification
Part No
Z9-PC-DEVKIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
FreeWave Technologies
Series
ZumLink? 900
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
902MHz ~ 928MHz
Supplied Contents
Z9-PC
Type
Board(s)
Z9-PC-DEVKIT PDF Datasheet
Z9-PC-DEVKIT Datasheet
Click and Download: Z9-PC-DEVKIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you