Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Excelitas Technologies APD EVAL BOARD
APD EVAL BOARD
Active
Sensor Evaluation Boards
Description:
EVAL BRD APD - REFERENCE DESIGN
Manufacturer:
Excelitas Technologies
Datasheet:
APD EVAL BOARD Datasheet
History Price: $357.6
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
APD EVAL BOARD Specification
Specification
Part No
APD EVAL BOARD
Category
Sensor Evaluation Boards
Manufacturer
Excelitas Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light and Proximity
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
APD
APD EVAL BOARD PDF Datasheet
APD EVAL BOARD Datasheet
Click and Download: APD EVAL BOARD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend