Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ ESPROS Photonics EPC611 EVALUATION KIT
EPC611 EVALUATION KIT
Active
Sensor Evaluation Boards
Description:
EPC611 EVALUATION KIT
Manufacturer:
ESPROS Photonics
Datasheet:
EPC611 EVALUATION KIT Datasheet
History Price: $424.2
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC611 EVALUATION KIT Specification
Specification
Part No
EPC611 EVALUATION KIT
Category
Sensor Evaluation Boards
Manufacturer
ESPROS Photonics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, 3D Time-of-Flight (ToF)
Sensing Range
-
Interface
UART, USB
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
epc611
EPC611 EVALUATION KIT PDF Datasheet
EPC611 EVALUATION KIT Datasheet
Click and Download: EPC611 EVALUATION KIT Datasheet
EPC611 EVALUATION KIT Compare Parts
EPC611 EVALUATION KIT vs EPC660-007 CC CHIP CARRIER-001
EPC611 EVALUATION KIT vs EPC660 EVALUATION KIT EU & US
EPC611 EVALUATION KIT vs EPC635-002 CC CHIP CARRIER
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay