☰
ESP32-PICO-KIT
ESP32-PICO-KIT
Active
Description:  ESP32 WIFI BLUETOOTH EVAL BOARD
Manufacturer:  Espressif Systems
History Price: $10
In Stock: 17630
ESP32-PICO-KIT Specification
Specification
Part No
ESP32-PICO-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-PICO-D4
Type
Board(s)
ESP32-PICO-KIT Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-PICO-KIT Description
The Espressif Systems ESP32-PICO-KIT is a versatile development board designed for rapid prototyping and development of Internet of Things (IoT) applications. It is based on the ESP32 chip, which integrates Wi-Fi and Bluetooth capabilities, making it an ideal choice for a wide range of wireless applications. Below is a detailed overview of the ESP32-PICO-KIT, including its specifications, features, and applications.

## Overview

The ESP32-PICO-KIT is a compact and powerful development board that provides an easy-to-use platform for developers to create IoT solutions. The board features the ESP32-PICO-D4 system-in-package (SiP), which includes the ESP32 chip, flash memory, and other necessary components. This integration allows for a smaller footprint while maintaining high performance and functionality.

## Key Features

1. Dual-Core Processor: The ESP32 chip features a dual-core Xtensa® 32-bit LX6 microprocessor, which can run at up to 240 MHz. This allows for efficient multitasking and high-performance processing.

2. Integrated Wi-Fi and Bluetooth: The ESP32-PICO-KIT supports both Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE), enabling seamless connectivity for a variety of applications.

3. Rich Peripheral Interfaces: The board includes a wide range of peripheral interfaces, such as GPIO, SPI, I2C, UART, ADC, and PWM, allowing developers to connect various sensors, actuators, and other devices.

4. Compact Size: The ESP32-PICO-KIT is designed to be compact, making it suitable for space-constrained applications. Its small form factor allows for easy integration into various projects.

5. Development Environment: The board is compatible with popular development environments such as the Arduino IDE and Espressif’s own ESP-IDF (IoT Development Framework), making it accessible for both beginners and experienced developers.

6. Onboard Components: The kit includes essential components such as a USB-to-UART bridge for easy programming and debugging, as well as a power management circuit to ensure stable operation.

## Specifications

- Microcontroller: ESP32-PICO-D4 (integrated ESP32 chip)
- Processor: Dual-core Xtensa® 32-bit LX6, up to 240 MHz
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Bluetooth Classic and BLE
- Flash Memory: 4 MB (integrated in the ESP32-PICO-D4)
- RAM: 520 KB SRAM
- GPIO Pins: Up to 34 GPIO pins (depending on the configuration)
- ADC: 12-bit SAR ADC with up to 18 channels
- PWM: Up to 16 channels
- SPI: Up to 4 SPI interfaces
- I2C: Up to 2 I2C interfaces
- UART: Up to 3 UART interfaces
- Power Supply: 5V via USB or 3.3V via external power supply
- Operating Temperature Range: -40°C to +85°C
- Dimensions: Approximately 58 mm x 25 mm

## Applications

The ESP32-PICO-KIT is suitable for a wide range of applications, including:
- Smart Home Devices: Used in home automation systems for controlling lights, appliances, and security systems.
- Wearable Technology: Ideal for developing wearable devices that require Bluetooth connectivity.
- Industrial Automation: Employed in monitoring and control systems for industrial processes.
- Environmental Monitoring: Used in sensor networks for collecting data on temperature, humidity, air quality, and more.
- Health Monitoring: Suitable for developing health-related applications, such as fitness trackers and medical devices.

## Conclusion

The Espressif Systems ESP32-PICO-KIT is a powerful and flexible development board that provides an excellent platform for creating IoT applications. With its dual-core processor, integrated Wi-Fi and Bluetooth capabilities, and rich set of peripherals, it enables developers to build innovative solutions across various domains. Whether for hobby projects or professional applications, the ESP32-PICO-KIT offers the performance and versatility needed to bring ideas to life in the rapidly evolving world of IoT.
ESP32-PICO-KIT Compare Parts
  • ESP32-PICO-KIT vs ESP-WROVER-KIT-VB
  • ESP32-PICO-KIT vs ESP-LAUNCHER
  • ESP32-PICO-KIT vs ESP-BAT8
  • ESP32-PICO-KIT vs ESP-BAT32
  • ESP32-PICO-KIT vs ESP8266-EVB-BAT-BOX
  • ESP32-PICO-KIT vs ESP8266-EVB-BAT
  • ESP32-PICO-KIT vs ESP8266-EVB
  • ESP32-PICO-KIT vs ESP8266-DEVKITC-02U-F
  • ESP32-PICO-KIT vs ESP8266-DEVKITC-02D-F
  • ESP32-PICO-KIT vs ESP32-WROVER-KIT
  • ESP32-PICO-KIT vs ESP32-VAQUITA-DSPG
  • ESP32-PICO-KIT vs ESP32-SENSE KIT
  • ESP32-PICO-KIT vs ESP32-S3-USB-OTG
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1-N8
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1RI
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1R
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1MI
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1M
  • ESP32-PICO-KIT vs ESP32-S2-KALUGA-1
  • ESP32-PICO-KIT vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITM-1U
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITM-1
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1U
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1RU
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1R
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1
  • ESP32-PICO-KIT vs ESP32-POE-ISO-EA
  • ESP32-PICO-KIT vs ESP32-POE-ISO
  • ESP32-PICO-KIT vs ESP32-POE-EA
  • ESP32-PICO-KIT vs ESP32-POE
  • ESP32-PICO-KIT vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-PICO-KIT vs ESP32-PICO-KIT-F
  • ESP32-PICO-KIT vs ESP32-PICO-DEVKITM-2U
  • ESP32-PICO-KIT vs ESP32-PICO-DEVKITM-2
  • ESP32-PICO-KIT vs ESP32-MESHKIT-SENSE
  • ESP32-PICO-KIT vs ESP32-MESHKIT
  • ESP32-PICO-KIT vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci