☰
ESP-EYE
ESP-EYE
Active
Description:  ESP-EYE DEVELOPMENT BOARD
Manufacturer:  Espressif Systems
Datasheet:   ESP-EYE Datasheet
History Price: $19.9
In Stock: 32320
ESP-EYE Specification
Specification
Part No
ESP-EYE
Category
Sensor Evaluation Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
2 Megapixel
Interface
RF
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
ESP32
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right