☰
ESP-BAT8
ESP-BAT8
Active
Description:  RF TESTING BOARD FOR ESP8266 MOD
Manufacturer:  Espressif Systems
Datasheet:   ESP-BAT8 Datasheet
History Price: $20
In Stock: 320
ESP-BAT8 Specification
Specification
Part No
ESP-BAT8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP8266
Type
Board(s)
ESP-BAT8 PDF Datasheet
ESP-BAT8 Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP-BAT8 Description
Here%27s a detailed overview of the Espressif Systems ESP-BAT8, including its specifications and features:

## Overview

The Espressif Systems ESP-BAT8 is a development board designed to facilitate testing and prototyping with the ESP32 microcontroller family. The ESP32 is a popular, powerful SoC (System on Chip) featuring both Wi-Fi and Bluetooth connectivity, making it ideal for a wide range of IoT (Internet of Things) applications. The ESP-BAT8 board provides a convenient platform for exploring the capabilities of the ESP32 while offering various features to support development and experimentation.

## Key Specifications

1. Microcontroller:
- Part Number: ESP32
- Type: Dual-core 32-bit MCU
- Clock Speed: Up to 240 MHz
- Flash Memory: 4 MB (typically)
- SRAM: 520 KB

2. Connectivity:
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Bluetooth 4.2 (Classic and BLE)

3. Power Supply:
- Input Voltage: Typically 5V via USB
- Battery Support: Compatible with Li-ion/Li-Po batteries (3.7V nominal) through a battery connector.

4. Peripherals:
- GPIO Pins: 34 general-purpose input/output pins
- PWM Channels: 16 channels for PWM output
- ADC: 12-bit SAR ADC with up to 18 channels
- DAC: 8-bit DAC with 2 channels
- SPI: 4 SPI interfaces
- I2C: 2 I2C interfaces
- UART: 3 UART interfaces
- Timer: 16-bit timers

5. Memory:
- External RAM: Up to 16 MB PSRAM (optional)
- External Flash: Support for up to 16 MB flash memory

6. Display and User Interface:
- OLED Display: Optional integration for user interface and status display
- Buttons: User-configurable push buttons for resetting and programming

7. Battery Management:
- Charging Circuit: Integrated Li-ion/Li-Po battery charging circuit
- Power Management: Low-power sleep modes to extend battery life

8. Development and Debugging:
- USB Interface: USB-to-UART bridge for programming and debugging
- Programming Interface: Supports standard ESP-IDF and Arduino IDE for development
- Debug Interface: JTAG support for advanced debugging

9. Connectors:
- USB Connector: For power and programming
- Battery Connector: For connecting rechargeable batteries
- Header Pins: For accessing GPIO and peripheral functions

10. Size and Form Factor:
- Dimensions: Approximately 60mm x 25mm
- Mounting: Includes mounting holes for secure attachment to enclosures or development rigs

## Key Features

1. Comprehensive Connectivity:
- The ESP-BAT8 provides dual-band Wi-Fi and Bluetooth connectivity, supporting a wide range of wireless communication protocols for IoT applications.

2. Integrated Power Management:
- The board includes a battery management system, allowing for easy integration with rechargeable batteries and ensuring efficient power usage.

3. Flexible Development Platform:
- With support for various development environments, including the ESP-IDF and Arduino IDE, the ESP-BAT8 is versatile and developer-friendly.

4. Rich Peripheral Set:
- The ESP-BAT8 offers a wide range of peripherals, including GPIO, ADC, DAC, and communication interfaces, enabling complex and varied applications.

5. User Interface Integration:
- Optional OLED display and buttons provide an easy way to interact with and monitor the development board.

6. Enhanced Debugging Capabilities:
- The inclusion of a JTAG interface allows for in-depth debugging and development, ensuring reliable and efficient development cycles.

## Applications

1. IoT Devices:
- Ideal for developing IoT applications that require both Wi-Fi and Bluetooth connectivity.

2. Prototyping:
- Suitable for prototyping various electronic devices and systems, thanks to its versatile peripheral options and connectivity features.

3. Battery-Powered Projects:
- The battery management system makes it an excellent choice for battery-operated projects where power efficiency is crucial.

4. Educational Use:
- Useful for educational purposes to demonstrate the capabilities of the ESP32 microcontroller and its integration with various peripherals.

## Conclusion

The Espressif Systems ESP-BAT8 development board offers a robust platform for exploring and developing applications with the ESP32 microcontroller. Its comprehensive set of features, including dual connectivity options, extensive peripheral support, and integrated battery management, makes it a valuable tool for both hobbyists and professionals. Whether you%27re working on IoT projects, prototypes, or educational demonstrations, the ESP-BAT8 provides the necessary tools and flexibility to achieve your development goals.

If you have specific questions or need further details about the ESP-BAT8, feel free to ask!
ESP-BAT8 Compare Parts
  • ESP-BAT8 vs ESP-WROVER-KIT-VB
  • ESP-BAT8 vs ESP-LAUNCHER
  • ESP-BAT8 vs ESP-BAT32
  • ESP-BAT8 vs ESP8266-EVB-BAT-BOX
  • ESP-BAT8 vs ESP8266-EVB-BAT
  • ESP-BAT8 vs ESP8266-EVB
  • ESP-BAT8 vs ESP8266-DEVKITC-02U-F
  • ESP-BAT8 vs ESP8266-DEVKITC-02D-F
  • ESP-BAT8 vs ESP32-WROVER-KIT
  • ESP-BAT8 vs ESP32-VAQUITA-DSPG
  • ESP-BAT8 vs ESP32-SENSE KIT
  • ESP-BAT8 vs ESP32-S3-USB-OTG
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1-N8R2
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1-N8
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP-BAT8 vs ESP32-S2-SAOLA-1RI
  • ESP-BAT8 vs ESP32-S2-SAOLA-1R
  • ESP-BAT8 vs ESP32-S2-SAOLA-1MI
  • ESP-BAT8 vs ESP32-S2-SAOLA-1M
  • ESP-BAT8 vs ESP32-S2-KALUGA-1
  • ESP-BAT8 vs ESP32-S2-HMI-DEVKIT-1
  • ESP-BAT8 vs ESP32-S2-DEVKITM-1U
  • ESP-BAT8 vs ESP32-S2-DEVKITM-1
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1U
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1RU
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1R
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1
  • ESP-BAT8 vs ESP32-POE-ISO-EA
  • ESP-BAT8 vs ESP32-POE-ISO
  • ESP-BAT8 vs ESP32-POE-EA
  • ESP-BAT8 vs ESP32-POE
  • ESP-BAT8 vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP-BAT8 vs ESP32-PICO-KIT-F
  • ESP-BAT8 vs ESP32-PICO-KIT
  • ESP-BAT8 vs ESP32-PICO-DEVKITM-2U
  • ESP-BAT8 vs ESP32-PICO-DEVKITM-2
  • ESP-BAT8 vs ESP32-MESHKIT-SENSE
  • ESP-BAT8 vs ESP32-MESHKIT
  • ESP-BAT8 vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci