☰
EPC9194KIT
EPC9194KIT
Active
Description:  DEV/REFDESGN BLDC MTR DRV 3PHASE
Manufacturer:  EPC
Datasheet:   EPC9194KIT Datasheet
History Price: $909
In Stock: 37520
EPC9194KIT Specification
Specification
Part No
EPC9194KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
-
EPC9194KIT Related Parts
EPC7C001
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9194KIT Compare Parts
  • EPC9194KIT vs EPC9514
  • EPC9194KIT vs EPC9513
  • EPC9194KIT vs EPC9512
  • EPC9194KIT vs EPC9511
  • EPC9194KIT vs EPC9510
  • EPC9194KIT vs EPC9509
  • EPC9194KIT vs EPC9508
  • EPC9194KIT vs EPC9507
  • EPC9194KIT vs EPC9506
  • EPC9194KIT vs EPC9205
  • EPC9194KIT vs EPC9204
  • EPC9194KIT vs EPC9203
  • EPC9194KIT vs EPC9201
  • EPC9194KIT vs EPC9193KIT
  • EPC9194KIT vs EPC9186KIT
  • EPC9194KIT vs EPC9177
  • EPC9194KIT vs EPC9176KIT
  • EPC9194KIT vs EPC9174KIT
  • EPC9194KIT vs EPC9173KIT
  • EPC9194KIT vs EPC9172
  • EPC9194KIT vs EPC9171KIT
  • EPC9194KIT vs EPC9170KIT
  • EPC9194KIT vs EPC9167KIT
  • EPC9194KIT vs EPC9167HCKIT
  • EPC9194KIT vs EPC9165KIT
  • EPC9194KIT vs EPC9163KIT
  • EPC9194KIT vs EPC9156
  • EPC9194KIT vs EPC9154
  • EPC9194KIT vs EPC9151KIT
  • EPC9194KIT vs EPC9150
  • EPC9194KIT vs EPC9147C
  • EPC9194KIT vs EPC9147A
  • EPC9194KIT vs EPC9146KITA
  • EPC9194KIT vs EPC9146
  • EPC9194KIT vs EPC9145KIT
  • EPC9194KIT vs EPC9144
  • EPC9194KIT vs EPC9141
  • EPC9194KIT vs EPC9129
  • EPC9194KIT vs EPC9128
  • EPC9194KIT vs EPC9127
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.