EPC9151KIT
EPC9151KIT
Active
Description:  EVAL DCDC 300W 1/16BRICK EPC2152
Manufacturer:  EPC
Datasheet:   EPC9151KIT Datasheet
History Price: $484.8
In Stock: 18400
EPC9151KIT Specification
Specification
Part No
EPC9151KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
eGaN?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
-
Embedded
-
Utilized IC / Part
EPC2152
Primary Attributes
-
Supplied Contents
Board(s)
EPC9151KIT Related Parts
EPC7C001
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9151KIT Compare Parts
  • EPC9151KIT vs EPC9514
  • EPC9151KIT vs EPC9513
  • EPC9151KIT vs EPC9512
  • EPC9151KIT vs EPC9511
  • EPC9151KIT vs EPC9510
  • EPC9151KIT vs EPC9509
  • EPC9151KIT vs EPC9508
  • EPC9151KIT vs EPC9507
  • EPC9151KIT vs EPC9506
  • EPC9151KIT vs EPC9205
  • EPC9151KIT vs EPC9204
  • EPC9151KIT vs EPC9203
  • EPC9151KIT vs EPC9201
  • EPC9151KIT vs EPC9193KIT
  • EPC9151KIT vs EPC9186KIT
  • EPC9151KIT vs EPC9177
  • EPC9151KIT vs EPC9176KIT
  • EPC9151KIT vs EPC9174KIT
  • EPC9151KIT vs EPC9173KIT
  • EPC9151KIT vs EPC9172
  • EPC9151KIT vs EPC9171KIT
  • EPC9151KIT vs EPC9170KIT
  • EPC9151KIT vs EPC9167KIT
  • EPC9151KIT vs EPC9167HCKIT
  • EPC9151KIT vs EPC9165KIT
  • EPC9151KIT vs EPC9163KIT
  • EPC9151KIT vs EPC9156
  • EPC9151KIT vs EPC9154
  • EPC9151KIT vs EPC9150
  • EPC9151KIT vs EPC9147C
  • EPC9151KIT vs EPC9147A
  • EPC9151KIT vs EPC9146KITA
  • EPC9151KIT vs EPC9146
  • EPC9151KIT vs EPC9145KIT
  • EPC9151KIT vs EPC9144
  • EPC9151KIT vs EPC9141
  • EPC9151KIT vs EPC9129
  • EPC9151KIT vs EPC9128
  • EPC9151KIT vs EPC9127
  • EPC9151KIT vs EPC9126HC
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.