Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Embedded Artists EA-XPR-120
EA-XPR-120
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT LPCXPRESSO MOTOR CONTROL
Manufacturer:
Embedded Artists
Datasheet:
EA-XPR-120 Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EA-XPR-120 Specification
Specification
Part No
EA-XPR-120
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Embedded Artists
Series
LPCXpresso
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
12 ~ 30V Input, 300W Max Output
Utilized IC / Part
Yes, MCU, 32-Bit
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
EA-XPR-120 PDF Datasheet
EA-XPR-120 Datasheet
Click and Download: EA-XPR-120 Datasheet
EA-XPR-120 Related Parts
EA 9780-2USB
Display Visions
BOARD DEMO USB STARTER FOR DOGM
EA 9780-3USB
Display Visions
BOARD DEMO USB STARTER FOR DOGM
EA 9780-4USB
Display Visions
TEST BOARD USB FOR WINDOWS DOGM
EA DEMOPACK-CONNI
Display Visions
DEMO APPLICATION WIT SEVERAL LEV
EA DEMOPACK-RELAY
Display Visions
DEMO APPLICATION WITH RELAY AND
EA DEMOPACK-RGBANA
Display Visions
DEMO APPLICATION FOR DRIVING A R
EA EVALEDIP128B
Display Visions
EVAL BOARD 128X64 LCD EDIP128B
EA EVALEDIP128W
Display Visions
EVAL BOARD 128X64 LCD EDIP128W
EA EVALEDIP160B
Display Visions
EVAL BOARD 160X104 LCD EDIP160B
EA EVALEDIP160W
Display Visions
EVAL BOARD 160X104 LCD EDIP160W
EA EVALEDIP240B
Display Visions
EVAL BOARD 240X128 LCD EDIP240B
EA EVALEDIP240J
Display Visions
EVAL BOARD 240X128 LCD EDIP240J
EA-XPR-120 Compare Parts
EA-XPR-120 vs EA-LCD-009
EA-XPR-120 vs EA-APP-001
EA-XPR-120 vs EA QUICKUNITFT101C
EA-XPR-120 vs EA QUICKUNITFT070C
EA-XPR-120 vs EA QUICKUNITFT050C
EA-XPR-120 vs EA KIT320-8LWTP
EA-XPR-120 vs EA KIT240-7LWTP
EA-XPR-120 vs EA KIT160-6LWTP
EA-XPR-120 vs EA KIT129-6LWTP
EA-XPR-120 vs EA EVALELABEL20
EA-XPR-120 vs EA EVALEDIPTFT70TC
EA-XPR-120 vs EA EVALEDIPTFT70
EA-XPR-120 vs EA EVALEDIPTFT57
EA-XPR-120 vs EA EVALEDIPTFT43TC
EA-XPR-120 vs EA EVALEDIPTFT4
EA-XPR-120 vs EA EVALEDIPTFT32
EA-XPR-120 vs EA EVALEDIP320J
EA-XPR-120 vs EA EVALEDIP320B
EA-XPR-120 vs EA EVALEDIP240J
EA-XPR-120 vs EA EVALEDIP240B
EA-XPR-120 vs EA EVALEDIP160W
EA-XPR-120 vs EA EVALEDIP160B
EA-XPR-120 vs EA EVALEDIP128W
EA-XPR-120 vs EA EVALEDIP128B
EA-XPR-120 vs EA DEMOPACK-RGBANA
EA-XPR-120 vs EA DEMOPACK-RELAY
EA-XPR-120 vs EA DEMOPACK-CONNI
EA-XPR-120 vs EA 9780-4USB
EA-XPR-120 vs EA 9780-3USB
EA-XPR-120 vs EA 9780-2USB
EA-XPR-120 vs EA DEMOPACK-WIFIBT
EA-XPR-120 vs EA DEMOPACK-CLIMA
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets