Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Embedded Artists EA-APP-001
EA-APP-001
Active
Evaluation and Demonstration Boards and Kits
Description:
KIT ANDROID OPEN ACCESSORY APP
Manufacturer:
Embedded Artists
Datasheet:
EA-APP-001 Datasheet
History Price: $75.5
In Stock: 2560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EA-APP-001 Specification
Specification
Part No
EA-APP-001
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
CANbus, Ethernet, RF
Embedded
Android Open Accessory Application Kit
Utilized IC / Part
Yes
Primary Attributes
LPC1769, LPC11C24
Supplied Contents
Board(s)
EA-APP-001 PDF Datasheet
EA-APP-001 Datasheet
Click and Download: EA-APP-001 Datasheet
EA-APP-001 Related Parts
EA 9780-2USB
Display Visions
BOARD DEMO USB STARTER FOR DOGM
EA 9780-3USB
Display Visions
BOARD DEMO USB STARTER FOR DOGM
EA 9780-4USB
Display Visions
TEST BOARD USB FOR WINDOWS DOGM
EA DEMOPACK-CONNI
Display Visions
DEMO APPLICATION WIT SEVERAL LEV
EA DEMOPACK-RELAY
Display Visions
DEMO APPLICATION WITH RELAY AND
EA DEMOPACK-RGBANA
Display Visions
DEMO APPLICATION FOR DRIVING A R
EA EVALEDIP128B
Display Visions
EVAL BOARD 128X64 LCD EDIP128B
EA EVALEDIP128W
Display Visions
EVAL BOARD 128X64 LCD EDIP128W
EA EVALEDIP160B
Display Visions
EVAL BOARD 160X104 LCD EDIP160B
EA EVALEDIP160W
Display Visions
EVAL BOARD 160X104 LCD EDIP160W
EA EVALEDIP240B
Display Visions
EVAL BOARD 240X128 LCD EDIP240B
EA EVALEDIP240J
Display Visions
EVAL BOARD 240X128 LCD EDIP240J
EA-APP-001 Compare Parts
EA-APP-001 vs EA-LCD-010
EA-APP-001 vs EA-LCD-009
EA-APP-001 vs EA QUICKUNITFT101C
EA-APP-001 vs EA QUICKUNITFT070C
EA-APP-001 vs EA QUICKUNITFT050C
EA-APP-001 vs EA KIT320-8LWTP
EA-APP-001 vs EA KIT240-7LWTP
EA-APP-001 vs EA KIT160-6LWTP
EA-APP-001 vs EA KIT129-6LWTP
EA-APP-001 vs EA EVALELABEL20
EA-APP-001 vs EA EVALEDIPTFT70TC
EA-APP-001 vs EA EVALEDIPTFT70
EA-APP-001 vs EA EVALEDIPTFT57
EA-APP-001 vs EA EVALEDIPTFT43TC
EA-APP-001 vs EA EVALEDIPTFT4
EA-APP-001 vs EA EVALEDIPTFT32
EA-APP-001 vs EA EVALEDIP320J
EA-APP-001 vs EA EVALEDIP320B
EA-APP-001 vs EA EVALEDIP240J
EA-APP-001 vs EA EVALEDIP240B
EA-APP-001 vs EA EVALEDIP160W
EA-APP-001 vs EA EVALEDIP160B
EA-APP-001 vs EA EVALEDIP128W
EA-APP-001 vs EA EVALEDIP128B
EA-APP-001 vs EA DEMOPACK-RGBANA
EA-APP-001 vs EA DEMOPACK-RELAY
EA-APP-001 vs EA DEMOPACK-CONNI
EA-APP-001 vs EA 9780-4USB
EA-APP-001 vs EA 9780-3USB
EA-APP-001 vs EA 9780-2USB
EA-APP-001 vs EA DEMOPACK-WIFIBT
EA-APP-001 vs EA DEMOPACK-CLIMA
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described