☰
X2S-GP-430
X2S-GP-430
Active
Description:  GANGPRO430 (X2S)
Manufacturer:  Elprotronic Inc
Datasheet:   X2S-GP-430 Datasheet
History Price: $959
In Stock: 44320
X2S-GP-430 Specification
Specification
Part No
X2S-GP-430
Category
Programmers, Emulators, and Debuggers
Manufacturer
Elprotronic Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System, Gang)
For Use With/Related Products
MCU
Contents
Board(s), Cable(s), Accessories
X2S-GP-430 PDF Datasheet
X2S-GP-430 Related Parts
X2S-FP-430
X2S-FP-430
Elprotronic Inc
FLASHPRO430 (X2S)
X2S-FP-ARM
X2S-FP-ARM
Elprotronic Inc
FLASHPRO-ARM (X2S)
X2S-FP-ARM-1V
X2S-FP-ARM-1V
Elprotronic Inc
FLASHPRO-ARM-1V(X2S)
X2S-FP-CC
X2S-FP-CC
Elprotronic Inc
FLASHPRO-CC(X2S)
X2S-FP-M
X2S-FP-M
Elprotronic Inc
FLASHPRO-M(X2S)
X2S-FP-M-1V
X2S-FP-M-1V
Elprotronic Inc
FLASHPRO-M-1V(X2S)
X2S-FP-MSP
X2S-FP-MSP
Elprotronic Inc
FLASHPRO-MSP (X2S)
X2S-FP-X
X2S-FP-X
Elprotronic Inc
FLASHPRO-X (X2S)
X2S-GP-ARM
X2S-GP-ARM
Elprotronic Inc
GANGPRO-ARM (X2S)
X2S-GP-ARM-1V
X2S-GP-ARM-1V
Elprotronic Inc
GANGPRO-ARM-1V (X2S)
X2S-GP-CC
X2S-GP-CC
Elprotronic Inc
GANGPRO-CC(X2S)
X2S-GP-M
X2S-GP-M
Elprotronic Inc
GANGPRO-M(X2S)
X2S-GP-430 Compare Parts
  • X2S-GP-430 vs X2S-GP-M-1V
  • X2S-GP-430 vs X2S-GP-M
  • X2S-GP-430 vs X2S-GP-CC
  • X2S-GP-430 vs X2S-GP-ARM-1V
  • X2S-GP-430 vs X2S-GP-ARM
  • X2S-GP-430 vs X2S-FP-X
  • X2S-GP-430 vs X2S-FP-MSP
  • X2S-GP-430 vs X2S-FP-M-1V
  • X2S-GP-430 vs X2S-FP-M
  • X2S-GP-430 vs X2S-FP-CC
  • X2S-GP-430 vs X2S-FP-ARM-1V
  • X2S-GP-430 vs X2S-FP-ARM
  • X2S-GP-430 vs X2S-FP-430
  • X2S-GP-430 vs X2S-FP2000
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you