☰
410-310
410-310
Active
Description:  DGTL ISO 2.5KV RS422/RS485 MOD
Manufacturer:  Digilent Inc
Datasheet:   410-310 Datasheet
History Price: $34.99
In Stock: 46960
410-310 Specification
Specification
Part No
410-310
Category
Expansion Boards, Daughter Cards
Manufacturer
Digilent Inc
Series
Pmod?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Pmod?
Platform
Interface
Type
RS422, RS485
Function
ADM2582E
Utilized IC / Part
Board(s)
410-310 PDF Datasheet
410-310 Related Parts
410-062
410-062
Digilent Inc
PMODOC1 OPEN COLLECTOR MODULE
410-063
410-063
Digilent Inc
BOARD PMODDA1 FOR AD7303
410-064
410-064
Digilent Inc
BOARD PMODAD1 FOR AD7476A
410-065
410-065
Digilent Inc
PMODCON1 SCREW TERMINAL BOARD
410-068
410-068
Digilent Inc
PMODRS232 CONVERTER MODULE
410-069
410-069
Digilent Inc
BOARD PMODHB3 2A H-BRIDGE MODULE
410-076
410-076
Digilent Inc
PMODLED HIGH BRIGHT LED BOARD
410-077
410-077
Digilent Inc
PMODBTN PUSHBUTTON SWITCH MODULE
410-081
410-081
Digilent Inc
PMODTPH 6PIN TEST POINT HEADER
410-082
410-082
Digilent Inc
PMODCON3 SERVO CONNECTOR MODULE
410-083
410-083
Digilent Inc
PMODSWT SLIDE SWITCH MODULE
410-084
410-084
Digilent Inc
PMODCON4 RCA AUDIO JACK HEADER
410-310 Compare Parts
  • 410-310 vs 410-397
  • 410-310 vs 410-396
  • 410-310 vs 410-392
  • 410-310 vs 410-389
  • 410-310 vs 410-386
  • 410-310 vs 410-380
  • 410-310 vs 410-379
  • 410-310 vs 410-378
  • 410-310 vs 410-377
  • 410-310 vs 410-373
  • 410-310 vs 410-366
  • 410-310 vs 410-361
  • 410-310 vs 410-359
  • 410-310 vs 410-358
  • 410-310 vs 410-356
  • 410-310 vs 410-355
  • 410-310 vs 410-353
  • 410-310 vs 410-348
  • 410-310 vs 410-347
  • 410-310 vs 410-345
  • 410-310 vs 410-342
  • 410-310 vs 410-341
  • 410-310 vs 410-340
  • 410-310 vs 410-333
  • 410-310 vs 410-330
  • 410-310 vs 410-326
  • 410-310 vs 410-325
  • 410-310 vs 410-320
  • 410-310 vs 410-317
  • 410-310 vs 410-315
  • 410-310 vs 410-312
  • 410-310 vs 410-287
  • 410-310 vs 410-286
  • 410-310 vs 410-285
  • 410-310 vs 410-270
  • 410-310 vs 410-267
  • 410-310 vs 410-265
  • 410-310 vs 410-261
  • 410-310 vs 410-259
  • 410-310 vs 410-255
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top