☰
YSAECLOUD2 VODAFONE
YSAECLOUD2 VODAFONE
Discontinued at Digi-Key
Description:  SYNERGY S5D9 EVAL BRD
Manufacturer:  DigiKey
History Price: Discontinued at Digi-Key
In Stock: 8160
YSAECLOUD2 VODAFONE Specification
Specification
Part No
YSAECLOUD2 VODAFONE
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
DigiKey
Series
S5
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Synergy?
Utilized IC / Part
S5D9
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
YSAECLOUD2 VODAFONE Compare Parts
  • YSAECLOUD2 VODAFONE vs YSAECAP1S11
  • YSAECLOUD2 VODAFONE vs YSAECLOUD2 VERIZON
  • YSAECLOUD2 VODAFONE vs YSAECLOUD2 T-MOBIL
  • YSAECLOUD2 VODAFONE vs YSAECLOUD2 ATT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.