☰
XBIB-U-DEV
XBIB-U-DEV
Active
Description:  BOARD XBEE/XBEE PRO USB
Manufacturer:  Digi International
Datasheet:   XBIB-U-DEV Datasheet
History Price: $79.31
In Stock: 48820
XBIB-U-DEV Specification
Specification
Part No
XBIB-U-DEV
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Digi International
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
2.4GHz
Supplied Contents
XBee? and XBee? Pro Radios
Type
Board(s)
XBIB-U-DEV PDF Datasheet
XBIB-U-DEV Related Parts
XBIB-C-GPS
XBIB-C-GPS
Digi International
DIGI XBEE GPS DAUGHTER BOARD
XBIB-C-MMT
XBIB-C-MMT
Digi International
DIGI DEVELOPMENT BOARD - XBEE3,
XBIB-C-SMT
XBIB-C-SMT
Digi International
DIGI DEVELOPMENT BOARD - XBEE3,
XBIB-CU-TH
XBIB-CU-TH
Digi International
DIGI DEVELOPMENT BOARD - XBEE3,
XBIB-R
XBIB-R
Digi International
BOARD RS232 ZIGBEE MOD PRO
XBIB-U
XBIB-U
Digi International
BOARD USB ZIGBEE MOD PRO
XBIB-U-SS
XBIB-U-SS
Digi International
BOARD XBEE/XBEE PRO USB SMD SKT
XBIB-R-DEV
XBIB-R-DEV
Digi International
BOARD XBEE/XBEE PRO RS-232XBEE
XBIB-U-SP
XBIB-U-SP
Digi International
BOARD XBEE/XBEE PRO USB SMD PADS
XBIB-U-DEV Compare Parts
  • XBIB-U-DEV vs XBIB-U
  • XBIB-U-DEV vs XBIB-R
  • XBIB-U-DEV vs XBIB-CU-TH
  • XBIB-U-DEV vs XBIB-C-SMT
  • XBIB-U-DEV vs XBIB-C-MMT
  • XBIB-U-DEV vs XBIB-C-GPS
  • XBIB-U-DEV vs XBIB-U-SP
  • XBIB-U-DEV vs XBIB-R-DEV
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend