CC-9C-GN-NR
CC-9C-GN-NR
Obsolete
Description:  KIT DEV NS9360 NET+OS
Manufacturer:  Digi International
Datasheet:   CC-9C-GN-NR Datasheet
History Price: Obsolete
In Stock: 16900
CC-9C-GN-NR Specification
Specification
Part No
CC-9C-GN-NR
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Digi International
Series
ConnectCore?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
-
Utilized IC / Part
NS9360
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
CC-9C-GN-NR PDF Datasheet
CC-9C-GN-NR Related Parts
CC-7U-NET
CC-7U-NET
Digi International
JUMPSTART CONNECTCORE 7U MODULE
CC-9C-CE6
CC-9C-CE6
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9C-GN
CC-9C-GN
Digi International
KIT DEV NS9360 NET+OS
CC-9C-LX
CC-9C-LX
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9C-NET
CC-9C-NET
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9M-NA47-Z1
CC-9M-NA47-Z1
Digi International
S3C2443 EVAL BRD
CC-9M-NA47-Z1-B
CC-9M-NA47-Z1-B
Digi International
S3C2443 EVAL BRD
CC-9P-CE6
CC-9P-CE6
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9P-LX
CC-9P-LX
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9P-NET
CC-9P-NET
Digi International
JUMPSTART NS9360 EVAL BRD
CC-WMP133-KIT
CC-WMP133-KIT
Digi International
CC MP133 DEV KIT INCL DEV BOARD
CC-WMP157-KIT
CC-WMP157-KIT
Digi International
CONNECTCORE MP157 DEVELOPMENTKIT
CC-9C-GN-NR Compare Parts
  • CC-9C-GN-NR vs CC-WMP157-KIT
  • CC-9C-GN-NR vs CC-WMP133-KIT
  • CC-9C-GN-NR vs CC-9P-NET
  • CC-9C-GN-NR vs CC-9P-LX
  • CC-9C-GN-NR vs CC-9P-CE6
  • CC-9C-GN-NR vs CC-9M-NA47-Z1-B
  • CC-9C-GN-NR vs CC-9M-NA47-Z1
  • CC-9C-GN-NR vs CC-9C-NET
  • CC-9C-GN-NR vs CC-9C-LX
  • CC-9C-GN-NR vs CC-9C-GN
  • CC-9C-GN-NR vs CC-9C-CE6
  • CC-9C-GN-NR vs CC-7U-NET
  • CC-9C-GN-NR vs CC-ACC-DBMX-53
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller