101-1326
101-1326
Obsolete
Description:  DELUXE RCM6700 EVAL BRD
Manufacturer:  Digi International
Datasheet:   101-1326 Datasheet
History Price: Obsolete
In Stock: 33700
101-1326 Specification
Specification
Part No
101-1326
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Digi International
Series
MiniCore?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
Rabbit 5000
Platform
Deluxe
Utilized IC / Part
RCM6700
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
101-1326 Related Parts
101990646
101990646
Seeed Technology
KITTENBOT KOI AI MODULE FOR K210
101-0359
101-0359
Digi International
RCM2000/RCM2010/RCM2020 EVAL BRD
101-0363
101-0363
Digi International
JACKRABBIT BL1800/BL1810/BL1820
101-0398
101-0398
Digi International
RCM2000/RCM2010/RCM2020 EVAL BRD
101-0401
101-0401
Digi International
RCM2000/RCM2010/RCM2020 EVAL BRD
101-0451
101-0451
Digi International
RCM2100 EVAL BRD
101-0475
101-0475
Digi International
RCM2200 EVAL BRD
101-0480
101-0480
Digi International
RCM2300 EVAL BRD
101-0523
101-0523
Digi International
RCM3000 EVAL BRD
101-0529
101-0529
Digi International
FOX LP3500/LP3510 EVAL BRD
101-0530
101-0530
Digi International
FOX LP3500/LP3510 EVAL BRD
101-0533
101-0533
Digi International
RCM3100 EVAL BRD
101-1326 Description
The Digi International 101-1326 is a versatile and robust embedded wireless module designed for various applications, particularly in the field of Internet of Things (IoT) and machine-to-machine (M2M) communications. This module is part of Digi%27s extensive range of wireless solutions, known for their reliability, ease of integration, and advanced features. Below is a detailed overview of its specifications, features, and applications.

## Overview

The Digi 101-1326 module is designed to provide reliable wireless connectivity for devices that require data transmission over short to medium distances. It supports various wireless protocols, making it suitable for a wide range of applications, including remote monitoring, industrial automation, and smart city solutions. The module is engineered to facilitate seamless integration into existing systems, providing developers with a flexible solution for their connectivity needs.

## Key Specifications

1. Wireless Technology:
- Supports Digi%27s XBee technology, which is based on IEEE 802.15.4 and is compatible with Zigbee and DigiMesh protocols.

2. Frequency Band:
- Operates in the 2.4 GHz ISM band, which is widely used for wireless communication.

3. Data Rate:
- Maximum data rate: Up to 250 kbps, allowing for efficient data transmission.

4. Range:
- Line-of-sight range: Up to 1,600 feet (approximately 500 meters) in open environments, depending on the specific configuration and environmental factors.

5. Power Supply:
- Operating voltage: 2.1 V to 3.6 V, making it suitable for battery-powered applications.

6. Power Consumption:
- Low power consumption in sleep mode, which is essential for battery-operated devices.
- Typical current consumption: 50 mA during transmission and 10 µA in sleep mode.

7. Antenna Options:
- Supports various antenna configurations, including PCB antennas, external antennas, and dipole antennas, allowing for flexibility in design.

8. Interface:
- Serial interface: UART (Universal Asynchronous Receiver-Transmitter) for easy integration with microcontrollers and other devices.
- GPIO (General Purpose Input/Output) pins for additional functionality.

9. Operating Temperature:
- Operating temperature range: -40°C to +85°C, suitable for harsh environments.

10. Dimensions:
- Compact form factor: Approximately 1.5 x 2.0 inches, allowing for easy integration into various devices.

## Performance Characteristics

- Reliable Connectivity: The Digi 101-1326 module is designed to provide stable and reliable wireless communication, making it suitable for critical applications.
- Flexible Protocol Support: With support for multiple wireless protocols, the module can be easily adapted to different application requirements.
- Low Power Operation: The low power consumption features make it ideal for battery-operated devices, extending the operational life of the system.

## Applications

The Digi International 101-1326 is suitable for a wide range of applications, including:

- Remote Monitoring: Used in environmental monitoring systems, smart agriculture, and asset tracking applications.
- Industrial Automation: Ideal for connecting sensors, actuators, and control systems in industrial environments.
- Smart City Solutions: Employed in smart lighting, waste management, and public safety applications.
- Healthcare: Used in remote patient monitoring and medical device connectivity.

## Conclusion

The Digi International 101-1326 is a versatile and high-performance wireless module that meets the demands of modern IoT and M2M applications. With its reliable connectivity, low power consumption, and flexible design options, it is an excellent choice for engineers and developers looking to implement efficient wireless solutions in a variety of environments. Whether in remote monitoring, industrial automation, or smart city applications, the 101-1326 provides the performance and reliability needed to ensure optimal operation and connectivity.
101-1326 Compare Parts
  • 101-1326 vs 101-1327
  • 101-1326 vs 101-1275
  • 101-1326 vs 101-1274
  • 101-1326 vs 101-1270
  • 101-1326 vs 101-1268
  • 101-1326 vs 101-1243
  • 101-1326 vs 101-1226
  • 101-1326 vs 101-1177
  • 101-1326 vs 101-1157
  • 101-1326 vs 101-1155
  • 101-1326 vs 101-1145
  • 101-1326 vs 101-1114
  • 101-1326 vs 101-1108
  • 101-1326 vs 101-1101
  • 101-1326 vs 101-1088
  • 101-1326 vs 101-1069
  • 101-1326 vs 101-1053
  • 101-1326 vs 101-1050
  • 101-1326 vs 101-1018
  • 101-1326 vs 101-1016
  • 101-1326 vs 101-0953
  • 101-1326 vs 101-0704
  • 101-1326 vs 101-0680
  • 101-1326 vs 101-0678
  • 101-1326 vs 101-0587
  • 101-1326 vs 101-0552
  • 101-1326 vs 101-0533
  • 101-1326 vs 101-0530
  • 101-1326 vs 101-0529
  • 101-1326 vs 101-0523
  • 101-1326 vs 101-0480
  • 101-1326 vs 101-0475
  • 101-1326 vs 101-0451
  • 101-1326 vs 101-0401
  • 101-1326 vs 101-0398
  • 101-1326 vs 101-0363
  • 101-1326 vs 101-0359
  • 101-1326 vs 101-1158
  • 101-1326 vs 101-1156
  • 101-1326 vs 101-1147
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!