Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Digi International 101-1147
101-1147
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
RCM4100 EVAL BRD
Manufacturer:
Digi International
Datasheet:
101-1147 Datasheet
History Price: Obsolete
In Stock: 10500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
101-1147 Specification
Specification
Part No
101-1147
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Digi International
Series
RabbitCore?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
Rabbit 4000
Platform
-
Utilized IC / Part
RCM4100
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories
101-1147 PDF Datasheet
101-1147 Datasheet
Click and Download: 101-1147 Datasheet
101-1147 Related Parts
101990646
Seeed Technology
KITTENBOT KOI AI MODULE FOR K210
101-0359
Digi International
RCM2000/RCM2010/RCM2020 EVAL BRD
101-0363
Digi International
JACKRABBIT BL1800/BL1810/BL1820
101-0398
Digi International
RCM2000/RCM2010/RCM2020 EVAL BRD
101-0401
Digi International
RCM2000/RCM2010/RCM2020 EVAL BRD
101-0451
Digi International
RCM2100 EVAL BRD
101-0475
Digi International
RCM2200 EVAL BRD
101-0480
Digi International
RCM2300 EVAL BRD
101-0523
Digi International
RCM3000 EVAL BRD
101-0529
Digi International
FOX LP3500/LP3510 EVAL BRD
101-0530
Digi International
FOX LP3500/LP3510 EVAL BRD
101-0533
Digi International
RCM3100 EVAL BRD
101-1147 Compare Parts
101-1147 vs 101-1327
101-1147 vs 101-1326
101-1147 vs 101-1275
101-1147 vs 101-1274
101-1147 vs 101-1270
101-1147 vs 101-1268
101-1147 vs 101-1243
101-1147 vs 101-1226
101-1147 vs 101-1177
101-1147 vs 101-1157
101-1147 vs 101-1155
101-1147 vs 101-1145
101-1147 vs 101-1114
101-1147 vs 101-1108
101-1147 vs 101-1101
101-1147 vs 101-1088
101-1147 vs 101-1069
101-1147 vs 101-1053
101-1147 vs 101-1050
101-1147 vs 101-1018
101-1147 vs 101-1016
101-1147 vs 101-0953
101-1147 vs 101-0704
101-1147 vs 101-0680
101-1147 vs 101-0678
101-1147 vs 101-0587
101-1147 vs 101-0552
101-1147 vs 101-0533
101-1147 vs 101-0530
101-1147 vs 101-0529
101-1147 vs 101-0523
101-1147 vs 101-0480
101-1147 vs 101-0475
101-1147 vs 101-0451
101-1147 vs 101-0401
101-1147 vs 101-0398
101-1147 vs 101-0363
101-1147 vs 101-0359
101-1147 vs 101-1158
101-1147 vs 101-1156
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.