☰
SEN0168
SEN0168
Active
Description:  TRIPLE AXIS ACCELEROMETER BMA220
Manufacturer:  DFRobot
Datasheet:   SEN0168 Datasheet
History Price: $4.9
In Stock: 4880
SEN0168 Specification
Specification
Part No
SEN0168
Category
Sensor Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g, 16g
Interface
I2C
Sensitivity
16LSB/g, 8LSB/g, 4LSB/g, 2LSB/g
Voltage - Supply
2V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
BMA220
SEN0168 PDF Datasheet
SEN0168 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN0168 Description

The DFRobot SEN0168 is an advanced temperature and humidity sensor that is widely used in various applications, from DIY projects to professional setups in environmental monitoring. This device is notable for its accuracy, reliability, and ease of integration with microcontrollers like Arduino, making it a popular choice among hobbyists and engineers alike.

## Key Features

1. High Precision: The SEN0168 offers a high level of accuracy when measuring temperature and humidity, enabling users to obtain reliable data for their projects.

2. Digital Output: This sensor provides a digital output, ensuring reliable signal transmission without the interference common with analog signals.

3. Compact Design: Its small form factor makes it easy to incorporate into various designs without requiring excessive space.

4. Wide Operating Range: The SEN0168 can function effectively across a broad range of temperatures and humidity levels, making it suitable for different environments.

5. Easy to Interface: With well-documented libraries and examples for several platforms, interfacing the SEN0168 with microcontrollers and development boards is straightforward.

## Specifications

| Specification | Details |
|------------------------|--------------------------|
| Power Supply Voltage | 3.3V to 5V (DC) |
| Temperature Range | -40°C to 80°C |
| Humidity Range | 0% to 100% RH |
| Temperature Accuracy| ±0.5°C |
| Humidity Accuracy | ±3% RH |
| Measurement Interval| Adjustable, typically 2 seconds |
| Interface | I2C or UART |
| Dimensions | 65mm x 25mm x 22mm |
| Weight | 60g |
| Operating Temperature| -10°C to +60°C |

## Applications

- Environmental Monitoring: Collecting data on temperature and humidity to study climate conditions.
- Smart Homes: Integration into HVAC systems to maintain optimal living conditions.
- Agriculture: Monitoring microclimates for better crop management.
- Industrial Applications: Ensuring operational environments meet specified criteria.

## Getting Started

To begin using the DFRobot SEN0168, follow these steps:

1. Wiring: Connect the sensor to your selected microcontroller according to the manufacturer's guidelines.
2. Library Installation: Install any necessary libraries compatible with your programming environment (e.g., Arduino IDE).
3. Example Code: Load example sketches provided in the library documentation to start reading temperature and humidity values.
4. Calibration: Although pre-calibrated, it's advisable to reference calibration standards if precision is vital for your application.

## Conclusion

The DFRobot SEN0168 sensor is an excellent choice for those needing detailed environmental measurements. With its precise specifications, ease of use, and versatility, it can serve in numerous applications effectively. Whether you are a hobbyist building a home automation system or a professional tackling environmental research, the SEN0168 will meet your needs with robustness and reliability.
SEN0168 Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give