☰
SEN0142
SEN0142
Active
Description:  6 DOF SENSOR - MPU6050
Manufacturer:  DFRobot
Datasheet:   SEN0142 Datasheet
History Price: $9.9
In Stock: 14020
SEN0142 Specification
Specification
Part No
SEN0142
Category
Sensor Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, 3 Axis
Sensing Range
?g, 4g, 8g, 16g, ?50?sec, ?00?sec, ?000?sec, ?000?sec
Interface
I2C
Sensitivity
-
Voltage - Supply
3V ~ 5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MPU-6050
SEN0142 PDF Datasheet
SEN0142 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN0142 Description
The DFRobot SEN0142 is a high-quality analog temperature and humidity sensor designed for a wide range of environmental monitoring applications. This sensor is particularly popular among hobbyists, educators, and engineers for its ease of use and reliable performance in various projects, including weather stations, greenhouse monitoring, and IoT applications.

## Key Specifications:

- Sensor Type: The SEN0142 is a combined temperature and humidity sensor that utilizes capacitive sensing technology for humidity measurement and a thermistor for temperature measurement.

- Measurement Range:
- Temperature: The sensor can measure temperatures from -40°C to 80°C (-40°F to 176°F), making it suitable for both indoor and outdoor applications.
- Humidity: It measures relative humidity in the range of 0% to 100%, allowing for accurate environmental monitoring.

- Accuracy:
- Temperature Accuracy: ±0.5°C, ensuring reliable readings for most applications.
- Humidity Accuracy: ±3% RH (relative humidity), providing acceptable precision for general usage.

- Response Time: The sensor has a quick response time, typically around 2 seconds, allowing for timely data updates.

- Power Supply: The SEN0142 operates on a voltage range of 3.3V to 5V, making it compatible with a variety of microcontrollers and development platforms such as Arduino, Raspberry Pi, and others.

- Output Signal: The sensor provides an analog output signal, allowing users to read the temperature and humidity levels through an analog-to-digital converter (ADC) on their microcontroller.

- Dimensions: The sensor module measures approximately 25mm x 20mm x 10mm, making it compact and easy to integrate into various projects.

## Features:

1. High Sensitivity: The SEN0142 is designed to provide high sensitivity and accuracy, ensuring that users can rely on the data it collects for precise environmental monitoring.

2. Easy Integration: The sensor comes with a simple interface and can be easily connected to microcontrollers with minimal wiring. This ease of use is particularly beneficial for beginners and prototyping.

3. Durable Design: Built to withstand various environmental conditions, the SEN0142 is a durable choice for both indoor and outdoor applications, making it suitable for long-term use.

4. Compact Size: Its small form factor allows for flexible placement in tight spaces, making it ideal for projects where size is a constraint.

5. Versatile Applications: The DFRobot SEN0142 can be used in a variety of settings, including smart home systems, climate control, agricultural monitoring, and educational projects.

## Applications:

The DFRobot SEN0142 is suitable for a wide range of applications, including:

- Environmental Monitoring: Ideal for creating weather stations that track temperature and humidity levels.

- Smart Agriculture: Used in greenhouses and farms to monitor environmental conditions, helping optimize plant growth and yield.

- Home Automation: Integrated into smart home systems to control heating, ventilation, and air conditioning (HVAC) based on real-time environmental data.

- Data Logging: Used in research and educational projects to collect and log environmental data for analysis.

- IoT Devices: Employed in Internet of Things (IoT) projects where environmental data needs to be monitored and transmitted over networks.

## Summary:

The DFRobot SEN0142 is a reliable and versatile temperature and humidity sensor that meets the needs of various environmental monitoring applications. With its wide measurement range, accurate readings, and easy integration capabilities, it is an excellent choice for hobbyists, educators, and professionals alike. Whether for building weather stations, smart agricultural systems, or IoT devices, the SEN0142 provides the necessary performance and flexibility to ensure successful project outcomes. Its durability and compact size further enhance its usability, making it a valuable tool in both experimental and practical applications.
SEN0142 Compare Parts
  • SEN0142 vs SENSORSTARTERKIT
  • SEN0142 vs SENSOR-PUCK
  • SEN0142 vs SENSOREMULATOREVM
  • SEN0142 vs SENSEKIT2-EVK-101
  • SEN0142 vs SEN-21231
  • SEN0142 vs SEN-18982
  • SEN0142 vs SEN-18737
  • SEN0142 vs SEN-18088
  • SEN0142 vs SEN-17871
  • SEN0142 vs SEN-17770
  • SEN0142 vs SEN-17589
  • SEN0142 vs SEN-16989
  • SEN0142 vs SEN-16474
  • SEN0142 vs SEN-15870
  • SEN0142 vs SEN-15569
  • SEN0142 vs SEN-15441
  • SEN0142 vs SEN-15338
  • SEN0142 vs SEN-15325
  • SEN0142 vs SEN-15219
  • SEN0142 vs SEN-14985
  • SEN0142 vs SEN-14632
  • SEN0142 vs SEN-14585
  • SEN0142 vs SEN-14544
  • SEN0142 vs SEN-14535
  • SEN0142 vs SEN-14534
  • SEN0142 vs SEN-14520
  • SEN0142 vs SEN-14518
  • SEN0142 vs SEN-14480
  • SEN0142 vs SEN-14350
  • SEN0142 vs SEN-14209
  • SEN0142 vs SEN-14193
  • SEN0142 vs SEN-14186
  • SEN0142 vs SEN-14045
  • SEN0142 vs SEN-14001
  • SEN0142 vs SEN-13963
  • SEN0142 vs SEN-13944
  • SEN0142 vs SEN-13905
  • SEN0142 vs SEN-13763
  • SEN0142 vs SEN-13762
  • SEN0142 vs SEN-13683
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give