☰
FIT0829
FIT0829
Active
Description:  6MM INDUSTRIAL WIDE ANGLE LENS
Manufacturer:  DFRobot
Datasheet:   FIT0829 Datasheet
History Price: $25
In Stock: 44820
FIT0829 Specification
Specification
Part No
FIT0829
Category
Kits Accessories
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Lens
For Use With/Related Products
Jetson Nano, Raspberry Pi
FIT0829 Related Parts
FIT0011
FIT0011
DFRobot
DIGITAL SENSOR CABLE 10PACK
FIT0031
FIT0031
DFRobot
ANALOG SENSOR CABLE 10PACK
FIT0081
FIT0081
DFRobot
I2C LCD MODULE DEDICATED CABLE
FIT0084-B
FIT0084-B
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-G
FIT0084-G
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-R
FIT0084-R
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-Y
FIT0084-Y
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0342
FIT0342
DFRobot
COLOR RGB HEADER (40PCS)
FIT0504
FIT0504
DFRobot
ALUMINUM HEATSINK COOLING FAN FO
FIT0513
FIT0513
DFRobot
IIC/I2C/UART SENSOR CABLE 10PACK
FIT0514
FIT0514
DFRobot
GRAVITY LATTEPANDA CABLE 10PACK
FIT0552
FIT0552
DFRobot
STREAMING CABLE FOR LATTEPANDA
FIT0829 Compare Parts
  • FIT0829 vs FIT0782
  • FIT0829 vs FIT0773
  • FIT0829 vs FIT0769
  • FIT0829 vs FIT0756
  • FIT0829 vs FIT0689
  • FIT0829 vs FIT0672
  • FIT0829 vs FIT0630
  • FIT0829 vs FIT0588
  • FIT0829 vs FIT0587
  • FIT0829 vs FIT0586
  • FIT0829 vs FIT0552
  • FIT0829 vs FIT0514
  • FIT0829 vs FIT0513
  • FIT0829 vs FIT0504
  • FIT0829 vs FIT0342
  • FIT0829 vs FIT0084-Y
  • FIT0829 vs FIT0084-R
  • FIT0829 vs FIT0084-G
  • FIT0829 vs FIT0084-B
  • FIT0829 vs FIT0081
  • FIT0829 vs FIT0031
  • FIT0829 vs FIT0011
  • FIT0829 vs FIT0903
  • FIT0829 vs FIT0575
  • FIT0829 vs FIT0324
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again