☰
FIT0672
FIT0672
Active
Description:  EXTENSION CABLE FOR RASPBERRY PI
Manufacturer:  DFRobot
Datasheet:   FIT0672 Datasheet
History Price: $1.9
In Stock: 39650
FIT0672 Specification
Specification
Part No
FIT0672
Category
Kits Accessories
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Raspberry Pi
FIT0672 Related Parts
FIT0011
FIT0011
DFRobot
DIGITAL SENSOR CABLE 10PACK
FIT0031
FIT0031
DFRobot
ANALOG SENSOR CABLE 10PACK
FIT0081
FIT0081
DFRobot
I2C LCD MODULE DEDICATED CABLE
FIT0084-B
FIT0084-B
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-G
FIT0084-G
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-R
FIT0084-R
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-Y
FIT0084-Y
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0342
FIT0342
DFRobot
COLOR RGB HEADER (40PCS)
FIT0504
FIT0504
DFRobot
ALUMINUM HEATSINK COOLING FAN FO
FIT0513
FIT0513
DFRobot
IIC/I2C/UART SENSOR CABLE 10PACK
FIT0514
FIT0514
DFRobot
GRAVITY LATTEPANDA CABLE 10PACK
FIT0552
FIT0552
DFRobot
STREAMING CABLE FOR LATTEPANDA
FIT0672 Compare Parts
  • FIT0672 vs FIT0828
  • FIT0672 vs FIT0782
  • FIT0672 vs FIT0773
  • FIT0672 vs FIT0769
  • FIT0672 vs FIT0756
  • FIT0672 vs FIT0689
  • FIT0672 vs FIT0630
  • FIT0672 vs FIT0588
  • FIT0672 vs FIT0587
  • FIT0672 vs FIT0586
  • FIT0672 vs FIT0552
  • FIT0672 vs FIT0514
  • FIT0672 vs FIT0513
  • FIT0672 vs FIT0504
  • FIT0672 vs FIT0342
  • FIT0672 vs FIT0084-Y
  • FIT0672 vs FIT0084-R
  • FIT0672 vs FIT0084-G
  • FIT0672 vs FIT0084-B
  • FIT0672 vs FIT0081
  • FIT0672 vs FIT0031
  • FIT0672 vs FIT0011
  • FIT0672 vs FIT0903
  • FIT0672 vs FIT0575
  • FIT0672 vs FIT0324
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again