☰
FIT0586
FIT0586
Active
Description:  HIGH QUALITY GOLD PLATED XT30 MA
Manufacturer:  DFRobot
Datasheet:   FIT0586 Datasheet
History Price: $1.9
In Stock: 610
FIT0586 Specification
Specification
Part No
FIT0586
Category
Kits Accessories
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Connector
For Use With/Related Products
-
FIT0586 PDF Datasheet
FIT0586 Related Parts
FIT0011
FIT0011
DFRobot
DIGITAL SENSOR CABLE 10PACK
FIT0031
FIT0031
DFRobot
ANALOG SENSOR CABLE 10PACK
FIT0081
FIT0081
DFRobot
I2C LCD MODULE DEDICATED CABLE
FIT0084-B
FIT0084-B
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-G
FIT0084-G
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-R
FIT0084-R
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-Y
FIT0084-Y
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0342
FIT0342
DFRobot
COLOR RGB HEADER (40PCS)
FIT0504
FIT0504
DFRobot
ALUMINUM HEATSINK COOLING FAN FO
FIT0513
FIT0513
DFRobot
IIC/I2C/UART SENSOR CABLE 10PACK
FIT0514
FIT0514
DFRobot
GRAVITY LATTEPANDA CABLE 10PACK
FIT0552
FIT0552
DFRobot
STREAMING CABLE FOR LATTEPANDA
FIT0586 Description
The DFRobot FIT0586 is a versatile and compact infrared (IR) sensor designed for applications such as object detection, distance measurement, and obstacle avoidance in robotics. This sensor combines advanced sensing technology with user-friendly features, making it suitable for both hobbyists and professional projects. Below is a detailed overview of its specifications, features, and applications.

## General Overview

- Product Type: Infrared Sensor
- Model Number: FIT0586
- Manufacturer: DFRobot

## Key Specifications

1. Sensing Principle:
- The FIT0586 operates based on the principle of infrared reflection. It emits infrared light and measures the reflected light to detect the presence of nearby objects.

2. Operating Voltage:
- The sensor operates within a voltage range of 3.3 V to 5 V, allowing it to be easily integrated into a variety of microcontroller systems.

3. Output Type:
- The sensor provides a digital output signal, indicating the presence of an object within a certain range. This output can be connected directly to microcontroller digital input pins.

4. Detection Range:
- The effective detection range of the FIT0586 is approximately 2 cm to 30 cm (0.79 inches to 11.81 inches). This range makes it suitable for close-range applications.

5. Response Time:
- The response time of the sensor is typically around 100 ms, ensuring quick detection of objects within the sensing range.

6. Angle of Detection:
- The detection angle is approximately 30 degrees, allowing for a wide field of view while maintaining accurate detection capabilities.

7. LED Indicator:
- The FIT0586 features a built-in LED indicator that lights up when an object is detected, providing a visual cue for operation.

8. Dimensions:
- The sensor has compact dimensions, measuring approximately 42 mm x 20 mm x 15 mm, making it easy to integrate into various projects without taking up excessive space.

9. Weight:
- The weight of the sensor is approximately 15 grams, making it lightweight and suitable for portable applications.

## Features

- Easy Integration:
- The FIT0586 is designed for easy integration with common microcontroller platforms such as Arduino, Raspberry Pi, and others, making it accessible for a wide range of users.

- Versatile Applications:
- Its compact design and effective detection capabilities make it suitable for various applications, from simple robotics projects to complex automation systems.

- Low Power Consumption:
- The sensor is energy-efficient, making it ideal for battery-powered projects where power conservation is critical.

- Robust Design:
- Built to withstand regular use in various environments, the sensor is durable and reliable for long-term applications.

## Applications

The DFRobot FIT0586 infrared sensor is widely used in various applications, including:

- Robotics: Commonly used in autonomous robots for obstacle detection and avoidance, helping to navigate environments safely.
- Home Automation: Utilized in smart home devices for presence detection, enabling automated responses such as lighting or HVAC control when a person enters or leaves a room.
- Security Systems: Integrated into security systems for motion detection, alerting users to the presence of individuals or objects within monitored areas.
- Industrial Automation: Employed in assembly lines for object counting, positioning, and product quality inspection by detecting the presence or absence of items.
- Interactive Displays: Used in interactive installations to trigger actions when a user approaches, enhancing user engagement in exhibitions or museums.

## Conclusion

The DFRobot FIT0586 infrared sensor is a compact and efficient solution for a wide range of applications requiring proximity detection and object sensing. Its versatile specifications, combined with ease of integration and low power consumption, make it an ideal choice for hobbyists and professionals alike. Whether used in robotics, home automation, or industrial applications, the FIT0586 provides reliable performance and functionality, making it a valuable component in modern electronic projects.
FIT0586 Compare Parts
  • FIT0586 vs FIT0828
  • FIT0586 vs FIT0782
  • FIT0586 vs FIT0773
  • FIT0586 vs FIT0769
  • FIT0586 vs FIT0756
  • FIT0586 vs FIT0689
  • FIT0586 vs FIT0672
  • FIT0586 vs FIT0630
  • FIT0586 vs FIT0588
  • FIT0586 vs FIT0587
  • FIT0586 vs FIT0552
  • FIT0586 vs FIT0514
  • FIT0586 vs FIT0513
  • FIT0586 vs FIT0504
  • FIT0586 vs FIT0342
  • FIT0586 vs FIT0084-Y
  • FIT0586 vs FIT0084-R
  • FIT0586 vs FIT0084-G
  • FIT0586 vs FIT0084-B
  • FIT0586 vs FIT0081
  • FIT0586 vs FIT0031
  • FIT0586 vs FIT0011
  • FIT0586 vs FIT0903
  • FIT0586 vs FIT0575
  • FIT0586 vs FIT0324
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again