☰
DRI0001
DRI0001
Active
Description:  1A MOTOR SHIELD FOR ARDUINO
Manufacturer:  DFRobot
Datasheet:   DRI0001 Datasheet
History Price: $9.9
In Stock: 8680
DRI0001 Specification
Specification
Part No
DRI0001
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
L293B
Utilized IC / Part
Board(s)
DRI0001 PDF Datasheet
DRI0001 Related Parts
DRI0009
DRI0009
DFRobot
2A MOTOR SHIELD FOR ARDUINO
DRI0017
DRI0017
DFRobot
2X2A MOTOR SHIELD FOR ARDUINO TW
DRI0023
DRI0023
DFRobot
DUAL BIPOLAR STEPPER MOTOR SHIEL
DRI0027
DRI0027
DFRobot
SMART ARDUINO DIGITAL SERVO SHIE
DRI0039
DRI0039
DFRobot
QUAD MOTOR DRIVER SHIELD FOR ARD
DRI0044-A
DRI0044-A
DFRobot
2X1.2A MOTOR DRIVER GRAVITY BRD
DRI0035
DRI0035
DFRobot
TMC260 STEPPER MOTOR DRIVER SHIE
DRI0001 Compare Parts
  • DRI0001 vs DRI0039
  • DRI0001 vs DRI0027
  • DRI0001 vs DRI0023
  • DRI0001 vs DRI0017
  • DRI0001 vs DRI0009
  • DRI0001 vs DRI0035
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.