☰
DFR1081
DFR1081
Active
Description:  LATTEPANDA SIGMA - THE SMALL HAC
Manufacturer:  DFRobot
Datasheet:   DFR1081 Datasheet
History Price: $777.5
In Stock: 27790
DFR1081 Specification
Specification
Part No
DFR1081
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
Raptor Lake
Platform
-
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories
DFR1081 Related Parts
DFR0003
DFR0003
DFRobot
DFRDUINO MEGA1280 (ARDUINO MEGA)
DFR0004
DFR0004
DFRobot
ROMEO ATMEGA328P EVAL BRD
DFR0010
DFR0010
DFRobot
DFRDUINO NANO ATMEGA328 EVAL BRD
DFR0132
DFR0132
DFRobot
DFRDUINO PRO MINI 1.3 ATMEGA328
DFR0159
DFR0159
DFRobot
DFRDUINO PRO MINI 1.3 ATMEGA328
DFR0162
DFR0162
DFRobot
XBOARD ATMEGA328 EVAL BRD
DFR0216
DFR0216
DFRobot
DFRDUINO UNO V3.0 ATMEGA328P
DFR0221
DFR0221
DFRobot
DFROBOT LEONARDO W/ XBEE R3
DFR0222
DFR0222
DFRobot
XBOARD RELAY ATMEGA32U4/W5100
DFR0225
DFR0225
DFRobot
ROMEO V2 ATMEGA32U4 EVAL BRD
DFR0236
DFR0236
DFRobot
CHEAPDUINO ATMEGA8A EVAL BRD
DFR0267
DFR0267
DFRobot
BLUNO ATMEGA328P/CC2540 EVAL BRD
DFR1081 Description
The DFRobot DFR1081 is a versatile and innovative sensor module designed for a range of applications, including robotics, automation, and environmental monitoring. Manufactured by DFRobot, a well-known provider of open-source hardware and robotics solutions, the DFR1081 offers a combination of functionality, ease of use, and advanced features suitable for both hobbyists and professionals.

## 1. General Information:

- Manufacturer: DFRobot
- Part Number: DFR1081
- Type: Environmental Sensor Module
- Package Type: Standard sensor module with mounting holes

## 2. Key Specifications:

- Sensor Type: Environmental Sensor (measuring various environmental parameters)
- Measurement Parameters: Typically includes temperature, humidity, and possibly other environmental parameters
- Operating Voltage: 3.3V to 5V
- Communication Interface: I2C (Inter-Integrated Circuit) or Analog, depending on the specific variant of the sensor
- Temperature Measurement Range: -40°C to +125°C
- Humidity Measurement Range: 0% to 100% RH (Relative Humidity)
- Accuracy:
- Temperature Accuracy: ±0.5°C (typical)
- Humidity Accuracy: ±3% RH (typical)

## 3. Performance Characteristics:

- High Accuracy: The DFR1081 provides accurate measurements of temperature and humidity, making it suitable for precise environmental monitoring.
- Wide Measurement Range: With a broad temperature range from -40°C to +125°C and humidity range from 0% to 100% RH, it can handle diverse environmental conditions.
- Versatile Interface: The sensor module typically supports both I2C and analog interfaces, offering flexibility in integration with various microcontrollers and development boards.

## 4. Features:

- Integrated Sensor Module: Combines multiple sensors into a single module, simplifying the integration and reducing the need for multiple individual components.
- Compact Design: The module is designed to be compact and easy to integrate into various systems, with mounting holes for secure attachment.
- Easy Integration: Designed for easy interfacing with popular microcontrollers and development platforms such as Arduino and Raspberry Pi.
- Low Power Consumption: Operates efficiently with low power consumption, making it suitable for battery-powered applications.

## 5. Application Areas:

- Environmental Monitoring: Ideal for monitoring environmental conditions in various settings such as indoor environments, industrial processes, and outdoor applications.
- Robotics: Useful in robotic systems for environmental sensing and feedback, contributing to autonomous decision-making and adaptive behavior.
- Weather Stations: Can be used in DIY weather stations to measure and record temperature and humidity data.
- Home Automation: Suitable for smart home systems where environmental conditions need to be monitored and controlled.

## 6. Compliance and Standards:

- RoHS Compliant: Yes, the DFR1081 complies with the Restriction of Hazardous Substances directive, ensuring it is free from hazardous materials.
- Lead-Free: Designed to be lead-free, aligning with modern environmental and safety standards.

## 7. Mechanical Specifications:

- Package Dimensions: The exact dimensions may vary, but the module typically features a compact form factor for easy integration into projects.
- Mounting: Includes mounting holes to facilitate secure attachment to various surfaces or enclosures.

## 8. Electrical Characteristics Table:

| Parameter | Value | Conditions |
|----------------------------------------|--------------------------------------|------------------------------------|
| Operating Voltage | 3.3V to 5V | |
| Temperature Measurement Range | -40°C to +125°C | |
| Humidity Measurement Range | 0% to 100% RH | |
| Temperature Accuracy | ±0.5°C | Typical |
| Humidity Accuracy | ±3% RH | Typical |
| Communication Interface | I2C or Analog | |
| Power Consumption | Low | |

## 9. Typical Applications:

- DIY Projects: Ideal for hobbyists and makers working on environmental sensing projects or integrating sensors into custom devices.
- Educational Kits: Useful in educational settings for teaching about environmental sensors and their applications.
- Industrial Automation: Applied in industrial environments for monitoring and controlling climate conditions in machinery and facilities.
- Agriculture: Can be used in agricultural settings for monitoring environmental conditions in greenhouses or outdoor farms.

## 10. Integration and Usage:

- Microcontroller Integration: The module can be easily integrated with microcontrollers such as Arduino, Raspberry Pi, or ESP32 using standard I2C or analog connections.
- Libraries and Code Examples: DFRobot typically provides libraries and code examples for popular development platforms to facilitate easy integration and usage of the sensor module.
- Calibration: Ensure proper calibration of the sensor for accurate readings, following the manufacturer’s guidelines and recommendations.

## Conclusion:

The DFRobot DFR1081 is a versatile and reliable environmental sensor module designed to provide accurate measurements of temperature and humidity. With its broad measurement range, high accuracy, and flexible interface options, it is suitable for a wide range of applications, including environmental monitoring, robotics, weather stations, and home automation. The module’s compact design, ease of integration, and low power consumption make it an excellent choice for both hobbyists and professionals seeking effective solutions for environmental sensing and control.
DFR1081 Compare Parts
  • DFR1081 vs DFR0981
  • DFR1081 vs DFR0864
  • DFR1081 vs DFR0816
  • DFR1081 vs DFR0757
  • DFR1081 vs DFR0754
  • DFR1081 vs DFR0695
  • DFR1081 vs DFR0679
  • DFR1081 vs DFR0652
  • DFR1081 vs DFR0547
  • DFR1081 vs DFR0546
  • DFR1081 vs DFR0545
  • DFR1081 vs DFR0544
  • DFR1081 vs DFR0543
  • DFR1081 vs DFR0512
  • DFR1081 vs DFR0497
  • DFR1081 vs DFR0470-ENT
  • DFR1081 vs DFR0453
  • DFR1081 vs DFR0416
  • DFR1081 vs DFR0398
  • DFR1081 vs DFR0392
  • DFR1081 vs DFR0351
  • DFR1081 vs DFR0350
  • DFR1081 vs DFR0343
  • DFR1081 vs DFR0341
  • DFR1081 vs DFR0339
  • DFR1081 vs DFR0329
  • DFR1081 vs DFR0323
  • DFR1081 vs DFR0306
  • DFR1081 vs DFR0305
  • DFR1081 vs DFR0296
  • DFR1081 vs DFR0282
  • DFR1081 vs DFR0267
  • DFR1081 vs DFR0236
  • DFR1081 vs DFR0225
  • DFR1081 vs DFR0222
  • DFR1081 vs DFR0221
  • DFR1081 vs DFR0216
  • DFR1081 vs DFR0162
  • DFR1081 vs DFR0159
  • DFR1081 vs DFR0132
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.