☰
DFR0570
DFR0570
Active
Description:  DC-DC BUCK-MODE POWER MODULE 5.5
Manufacturer:  DFRobot
Datasheet:   DFR0570 Datasheet
History Price: $3.12
In Stock: 18530
DFR0570 Specification
Specification
Part No
DFR0570
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
5.5V ~ 28V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
-
DFR0570 PDF Datasheet
DFR0570 Related Parts
DFR0123
DFR0123
DFRobot
EVAL BOARD FOR XL6009
DFR0205
DFR0205
DFRobot
DC-DC POWER MODULE 25W
DFR0250
DFR0250
DFRobot
AA BOOST MODULE V2
DFR0379
DFR0379
DFRobot
20W ADJUSTABLE DC-DC BUCK CONVER
DFR0568
DFR0568
DFRobot
DC-DC AUTOMATIC STEP UP-DOWN POW
DFR0569
DFR0569
DFRobot
DC-DC AUTOMATIC STEP UP-DOWN POW
DFR0571
DFR0571
DFRobot
DC-DC BUCK-MODE POWER MODULE 8-2
DFR0753
DFR0753
DFRobot
DC-DC BUCK CONVERTER 6~14V TO 5V
DFR0831
DFR0831
DFRobot
DC-DC BUCK CONVERTER 7-24V TO 5V
DFR0849
DFR0849
DFRobot
2-WAY FAST CHARGE BUCK MODULE (C
DFR0852
DFR0852
DFRobot
4-WAY FAST CHARGE BUCK MODULE (C
DFR1025
DFR1025
DFRobot
60W ADJUSTABLE DC-DC BUCK CONVER
DFR0570 Compare Parts
  • DFR0570 vs DFR0852
  • DFR0570 vs DFR0849
  • DFR0570 vs DFR0831
  • DFR0570 vs DFR0753
  • DFR0570 vs DFR0571
  • DFR0570 vs DFR0569
  • DFR0570 vs DFR0568
  • DFR0570 vs DFR0379
  • DFR0570 vs DFR0250
  • DFR0570 vs DFR0205
  • DFR0570 vs DFR0123
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much