☰
DFR0440
DFR0440
Active
Description:  VIBRATION MODULE
Manufacturer:  DFRobot
Datasheet:   DFR0440 Datasheet
History Price: $2.5
In Stock: 3130
DFR0440 Specification
Specification
Part No
DFR0440
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Motor/Haptic
Type
Haptic/Vibration Motor
Function
-
Utilized IC / Part
Board(s)
DFR0440 PDF Datasheet
DFR0440 Related Parts
DFR0008
DFR0008
DFRobot
INPUT SHIELD FOR ARDUINO
DFR0009
DFR0009
DFRobot
1602 LCD KEYPAD SHIELD FOR ARDUI
DFR0009-BP
DFR0009-BP
DFRobot
PCB OF ARDUINO LCD KEYPAD SHIELD
DFR0013
DFR0013
DFRobot
IIC TO GPIO SHIELD V2.0
DFR0015
DFR0015
DFRobot
XBEE SHIELD FOR ARDUINO
DFR0016
DFR0016
DFRobot
MEGA PROTOTYPING SHIELD FOR ARDU
DFR0017
DFR0017
DFRobot
GRAVITY: RELAY MODULE V3.1
DFR0019
DFR0019
DFRobot
PROTOTYPING SHIELD FOR ARDUINO
DFR0021-B
DFR0021-B
DFRobot
GRAVITY: DIGITAL BLUE LED LIGHT
DFR0021-R
DFR0021-R
DFRobot
GRAVITY:DIGITAL RED LED LIGHT MO
DFR0021-W
DFR0021-W
DFRobot
GRAVITY:DIGITAL WHITE LED LIGHT
DFR0022
DFR0022
DFRobot
GRAVITY:ANALOG GRAYSCALE SENSOR
DFR0440 Description

The DFRobot DFR0440 is a versatile and compact sensor designed for various applications, particularly in robotics and automation projects. This sensor is known for its reliability and ease of integration into different systems.

## Key Specifications and Features

1. Sensor Type
- Type: Analog Gas Sensor
- Target Gas: Typically used for detecting gases such as methane (CH4), propane (C3H8), and butane (C4H10).

2. Operating Voltage
- Voltage Range: 5V ± 10%

3. Output Type
- Output: Analog voltage output
- Voltage Range: The output voltage varies with the concentration of the gas detected. It generally provides a signal that can be read by an Analog-to-Digital Converter (ADC) for further processing.

4. Sensitivity
- Sensitivity Range: The sensor is sensitive to low concentrations of gases and can detect minute changes in gas levels.

5. Response Time
- Response Time: The sensor has a fast response time, making it suitable for real-time monitoring and detection.

6. Calibration
- Calibration: It usually requires calibration for accurate readings. Calibration is performed using known concentrations of the target gases.

7. Dimensions
- Size: Compact design to fit in various applications.
- Dimensions: Typically around 32mm x 32mm x 15mm (L x W x H), but this can vary slightly.

8. Mounting
- Mounting: Designed to be easily mounted on a PCB or within a casing. The sensor is equipped with pins for straightforward integration.

9. Power Consumption
- Consumption: Low power consumption, suitable for battery-operated devices and low-power applications.

10. Operating Temperature Range
- Temperature: Operates effectively in a range of -20°C to 50°C, making it suitable for various environmental conditions.

11. Applications
- Robotics: Gas detection for safety and environmental monitoring.
- Automation: Used in automated systems for detecting gas leaks or concentration levels.
- Educational Projects: Ideal for educational purposes to demonstrate gas detection and sensor integration.

12. Additional Features
- Durability: Robust design suitable for a range of environments.
- Compatibility: Works with most microcontrollers and development boards that can read analog signals.

## Conclusion

The DFRobot DFR0440 is a reliable and effective analog gas sensor that is well-suited for a wide range of applications, from robotics to environmental monitoring. Its ease of integration, compact size, and sensitivity make it a valuable component for various projects. For precise applications, proper calibration and careful consideration of operating conditions are essential to ensure optimal performance.

If you have any further questions or need more detailed information, feel free to ask!
DFR0440 Compare Parts
  • DFR0440 vs DFR0998
  • DFR0440 vs DFR0996
  • DFR0440 vs DFR0941
  • DFR0440 vs DFR0940
  • DFR0440 vs DFR0934
  • DFR0440 vs DFR0921
  • DFR0440 vs DFR0920
  • DFR0440 vs DFR0865
  • DFR0440 vs DFR0850
  • DFR0440 vs DFR0848
  • DFR0440 vs DFR0845
  • DFR0440 vs DFR0844
  • DFR0440 vs DFR0843
  • DFR0440 vs DFR0836
  • DFR0440 vs DFR0835
  • DFR0440 vs DFR0834
  • DFR0440 vs DFR0832
  • DFR0440 vs DFR0830
  • DFR0440 vs DFR0828
  • DFR0440 vs DFR0827
  • DFR0440 vs DFR0824
  • DFR0440 vs DFR0819
  • DFR0440 vs DFR0792
  • DFR0440 vs DFR0789-Y
  • DFR0440 vs DFR0789-W
  • DFR0440 vs DFR0789-R
  • DFR0440 vs DFR0789-G
  • DFR0440 vs DFR0789-B
  • DFR0440 vs DFR0789
  • DFR0440 vs DFR0785-Y
  • DFR0440 vs DFR0785-W
  • DFR0440 vs DFR0785-R
  • DFR0440 vs DFR0785-G
  • DFR0440 vs DFR0785-B
  • DFR0440 vs DFR0785
  • DFR0440 vs DFR0782
  • DFR0440 vs DFR0779
  • DFR0440 vs DFR0778
  • DFR0440 vs DFR0768
  • DFR0440 vs DFR0767
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!