Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ DFRobot DFR0140
DFR0140
Active
Linear Voltage Regulator Evaluation Boards
Description:
BREADBOARD POWER SUPPLY 5V/3.3V
Manufacturer:
DFRobot
Datasheet:
DFR0140 Datasheet
History Price: $4.55
In Stock: 32330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DFR0140 Specification
Specification
Part No
DFR0140
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V or 5V
Current - Output
500mA
Voltage - Input
6V ~ 12V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM1117
DFR0140 PDF Datasheet
DFR0140 Datasheet
Click and Download: DFR0140 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.