☰
DFR0126
DFR0126
Active
Description:  AUDIO ANALYZER
Manufacturer:  DFRobot
Datasheet:   DFR0126 Datasheet
History Price: $18.05
In Stock: 1660
DFR0126 Specification
Specification
Part No
DFR0126
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Interface
Type
Signal Level Control
Function
MSGEQ7
Utilized IC / Part
Board(s), Cable(s)
DFR0126 PDF Datasheet
DFR0126 Related Parts
DFR0008
DFR0008
DFRobot
INPUT SHIELD FOR ARDUINO
DFR0009
DFR0009
DFRobot
1602 LCD KEYPAD SHIELD FOR ARDUI
DFR0009-BP
DFR0009-BP
DFRobot
PCB OF ARDUINO LCD KEYPAD SHIELD
DFR0013
DFR0013
DFRobot
IIC TO GPIO SHIELD V2.0
DFR0015
DFR0015
DFRobot
XBEE SHIELD FOR ARDUINO
DFR0016
DFR0016
DFRobot
MEGA PROTOTYPING SHIELD FOR ARDU
DFR0017
DFR0017
DFRobot
GRAVITY: RELAY MODULE V3.1
DFR0019
DFR0019
DFRobot
PROTOTYPING SHIELD FOR ARDUINO
DFR0021-B
DFR0021-B
DFRobot
GRAVITY: DIGITAL BLUE LED LIGHT
DFR0021-R
DFR0021-R
DFRobot
GRAVITY:DIGITAL RED LED LIGHT MO
DFR0021-W
DFR0021-W
DFRobot
GRAVITY:DIGITAL WHITE LED LIGHT
DFR0022
DFR0022
DFRobot
GRAVITY:ANALOG GRAYSCALE SENSOR
DFR0126 Description
The DFRobot DFR0126 is a sophisticated sensor module designed to measure carbon dioxide (CO2) levels, temperature, and humidity in the environment. This sensor module is widely used in various applications, including air quality monitoring, HVAC systems, and indoor climate control. Here’s a detailed overview of its specifications and features:

## Overview

The DFRobot DFR0126 module is built around the MH-Z19 CO2 sensor, which is renowned for its high accuracy and reliability in detecting carbon dioxide levels. It also includes a DHT22 sensor for measuring temperature and humidity. This combination of sensors allows for comprehensive environmental monitoring in a compact and user-friendly package.

## Key Specifications

1. Carbon Dioxide (CO2) Sensor:
- Model: MH-Z19
- Measurement Range: 0 to 5000 ppm (parts per million)
- Accuracy: ±50 ppm ±5% of reading (in the range of 400 to 2000 ppm)
- Response Time: Approximately 30 seconds to reach 90% of final value
- Resolution: 1 ppm
- Operating Temperature Range: 0°C to 50°C
- Operating Humidity Range: 0% to 95% RH (non-condensing)

2. Temperature and Humidity Sensor:
- Model: DHT22
- Temperature Range: -40°C to 80°C
- Temperature Accuracy: ±0.5°C
- Humidity Range: 0% to 100% RH
- Humidity Accuracy: ±2% RH
- Response Time: Approximately 2 seconds

3. Power Supply:
- Voltage Range: 5V DC (standard USB power supply or regulated 5V input)
- Current Consumption: Typically 50 mA during measurement (may vary with usage)

4. Communication Interface:
- CO2 Sensor: UART (serial communication) and PWM (pulse-width modulation) output
- Temperature and Humidity Sensor: Single-wire digital signal

5. Physical Characteristics:
- Dimensions: Compact size for easy integration into various projects
- Mounting: Designed with mounting holes for secure attachment to enclosures
- Connector: Standard header pins for easy wiring and connections

6. Calibration and Maintenance:
- Calibration: The MH-Z19 sensor can be calibrated using the provided software or manual calibration techniques. It may require periodic recalibration to maintain accuracy.
- Maintenance: Regular cleaning of the sensor and avoiding exposure to extreme conditions helps maintain performance.

7. Additional Features:
- Onboard Indicators: Some versions of the module may include LEDs to indicate the operational status.
- Temperature Compensation: The module includes temperature compensation for CO2 readings to improve accuracy in varying temperature conditions.

## Applications

- Indoor Air Quality Monitoring: Ideal for measuring CO2 levels, temperature, and humidity in offices, classrooms, and homes to ensure a healthy environment.
- HVAC Systems: Useful in heating, ventilation, and air conditioning systems to optimize air quality and energy efficiency.
- Climate Control: Can be integrated into smart home systems for automated climate control based on real-time environmental data.
- Environmental Research: Suitable for research and experiments requiring precise measurements of CO2, temperature, and humidity.

The DFRobot DFR0126 provides a comprehensive solution for environmental monitoring by integrating CO2, temperature, and humidity sensors into a single module. Its high accuracy, ease of use, and wide range of applications make it an excellent choice for developers and engineers working on projects related to air quality and climate control.
DFR0126 Compare Parts
  • DFR0126 vs DFR0998
  • DFR0126 vs DFR0996
  • DFR0126 vs DFR0941
  • DFR0126 vs DFR0940
  • DFR0126 vs DFR0934
  • DFR0126 vs DFR0921
  • DFR0126 vs DFR0920
  • DFR0126 vs DFR0865
  • DFR0126 vs DFR0850
  • DFR0126 vs DFR0848
  • DFR0126 vs DFR0845
  • DFR0126 vs DFR0844
  • DFR0126 vs DFR0843
  • DFR0126 vs DFR0836
  • DFR0126 vs DFR0835
  • DFR0126 vs DFR0834
  • DFR0126 vs DFR0832
  • DFR0126 vs DFR0830
  • DFR0126 vs DFR0828
  • DFR0126 vs DFR0827
  • DFR0126 vs DFR0824
  • DFR0126 vs DFR0819
  • DFR0126 vs DFR0792
  • DFR0126 vs DFR0789-Y
  • DFR0126 vs DFR0789-W
  • DFR0126 vs DFR0789-R
  • DFR0126 vs DFR0789-G
  • DFR0126 vs DFR0789-B
  • DFR0126 vs DFR0789
  • DFR0126 vs DFR0785-Y
  • DFR0126 vs DFR0785-W
  • DFR0126 vs DFR0785-R
  • DFR0126 vs DFR0785-G
  • DFR0126 vs DFR0785-B
  • DFR0126 vs DFR0785
  • DFR0126 vs DFR0782
  • DFR0126 vs DFR0779
  • DFR0126 vs DFR0778
  • DFR0126 vs DFR0768
  • DFR0126 vs DFR0767
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!