Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Custom Computer Services PIC18F4520 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT
Discontinued at Digi-Key
Embedded MCU, DSP Evaluation Boards
Description:
PIC18F4520 EVAL BRD
Manufacturer:
Custom Computer Services
Datasheet:
PIC18F4520 DEVELOPMENT BOARD KIT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC18F4520 DEVELOPMENT BOARD KIT Specification
Specification
Part No
PIC18F4520 DEVELOPMENT BOARD KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Custom Computer Services
Series
PIC?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC18F4520
Mounting Type
Fixed
Contents
Board(s)
PIC18F4520 DEVELOPMENT BOARD KIT PDF Datasheet
PIC18F4520 DEVELOPMENT BOARD KIT Datasheet
Click and Download: PIC18F4520 DEVELOPMENT BOARD KIT Datasheet
PIC18F4520 DEVELOPMENT BOARD KIT Related Parts
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PIC18F4520 DEVELOPMENT BOARD KIT Compare Parts
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-USB-4550
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P40-20MHZ
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P32MX
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P28-20MHZ
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P26J50
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P18-20MHZ
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-MT-USB
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-IO
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-PINGUINO-OTG
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-PINGUINO-MICRO
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-MAXI-WEB
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-HMZ144
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-EMZ64
PIC18F4520 DEVELOPMENT BOARD KIT vs PICOPIGL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICOPIFL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICONYMPHGL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICONYMPHFL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICOHOBBITGL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICOHOBBITFL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICODWARFGL
PIC18F4520 DEVELOPMENT BOARD KIT vs PICODWARFFL
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-LCD3310
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F8722 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F67J10 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F6722 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F452 DEVELOPMENT KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F452 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC16F877A DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC12F683 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT vs PIC12F675 DEVELOPMENT BOARD KIT
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods