ICD-U40
ICD-U40
Obsolete
Description:  PIC IN-CIRCUIT DEBUGGER USB
Manufacturer:  Custom Computer Services
Datasheet:   ICD-U40 Datasheet
History Price: Obsolete
In Stock: 48400
ICD-U40 Specification
Specification
Part No
ICD-U40
Category
Programmers, Emulators, and Debuggers
Manufacturer
Custom Computer Services
Series
PIC?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
-
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price