☰
53325-892
53325-892
Active
Description:  CAN BUS 24 DEV BOARD AND KIT
Manufacturer:  Custom Computer Services
Datasheet:   53325-892 Datasheet
History Price: $188.11
In Stock: 7980
53325-892 Specification
Specification
Part No
53325-892
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Custom Computer Services
Series
dsPIC?, PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
-
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
dsPIC30F4012, MCP25050, MCP2515, PIC24HJ256GP610
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
53325-892 PDF Datasheet
53325-892 Compare Parts
  • 53325-892 vs 53321-755
  • 53325-892 vs 53320-603
  • 53325-892 vs 53319-577
  • 53325-892 vs 53316-431
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give