☰
53320-603
53320-603
Active
Description:  KIT DEV EMBEDDED C
Manufacturer:  Custom Computer Services
Datasheet:   53320-603 Datasheet
History Price: $162.86
In Stock: 17120
53320-603 Specification
Specification
Part No
53320-603
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Custom Computer Services
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
ENC28J60
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
53320-603 PDF Datasheet
53320-603 Compare Parts
  • 53320-603 vs 53325-892
  • 53320-603 vs 53321-755
  • 53320-603 vs 53319-577
  • 53320-603 vs 53316-431
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give