Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ CUI Inc NDM1 KIT
NDM1 KIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO NDM1 DC/DC 12A/25A MODULES
Manufacturer:
CUI Inc
Datasheet:
NDM1 KIT Datasheet
History Price: Obsolete
In Stock: 38580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NDM1 KIT Specification
Specification
Part No
NDM1 KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
CUI Inc
Series
Novum Digital Module POL
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 2.5V
Current - Output
12A, 25A
Voltage - Input
8.5V ~ 14V
Regulator Topology
Buck
Frequency - Switching
375kHz ~ 500kHz
Board Type
Fully Populated
Supplied Contents
Board(s), Cable(s), Power Supply
Utilized IC / Part
NDM1-12-120, NDM1-25-120
Power - Output
-
NDM1 KIT PDF Datasheet
NDM1 KIT Datasheet
Click and Download: NDM1 KIT Datasheet
NDM1 KIT Related Parts
NDM2Z-25HT-DEMO
CUI Inc
NOVUM NDM2Z-25HT BRD W/O DONGLE
NDM2Z-25HT-DEMO-D
CUI Inc
NOVUM NDM2Z-25HT BRD W/ DONGLE
NDM2Z-50HT-DEMO
CUI Inc
NOVUM NDM2Z-50HT BRD W/O DONGLE
NDM2Z-50HT-DEMO-D
CUI Inc
NOVUM NDM2Z-50HT BRD W/ DONGLE
NDM2Z-12HT-DEMO-D
CUI Inc
NOVUM NDM2Z-12HT DEMO BOARD WITH
NDM2Z-12HT-DEMO-ND
CUI Inc
NOVUM NDM2Z-12HT DEMO BOARD
NDM2Z-25HT-DEMO-ND
CUI Inc
NDM2Z-25HT-DEMO-ND
NDM2Z-50HT-DEMO-ND
CUI Inc
NDM2Z-50HT-DEMO-ND
NDM1 KIT Compare Parts
NDM1 KIT vs NDM2Z-50HT-DEMO
NDM1 KIT vs NDM2Z-25HT-DEMO-D
NDM1 KIT vs NDM2Z-25HT-DEMO
NDM1 KIT vs NDM2Z-50HT-DEMO-ND
NDM1 KIT vs NDM2Z-25HT-DEMO-ND
NDM1 KIT vs NDM2Z-12HT-DEMO-ND
NDM1 KIT vs NDM2Z-12HT-DEMO-D
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!